SC2672STRT
SC2672STRT
Obsolete
Description:  IC REG CTRLR BUCK 16SOIC
Manufacturer:  Semtech Corporation
Datasheet:   SC2672STRT Datasheet
History Price: Obsolete
In Stock: 47300
SC2672STRT vs SC2664MSTRT
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Obsolete
Output Type
Transistor Driver
-
Function
Step-Down
-
Output Configuration
Positive
-
Topology
Buck
-
Number of Outputs
2
-
Output Phases
2
-
Voltage - Supply (Vcc/Vdd)
3V ~ 15V
-
Frequency - Switching
300kHz
-
Duty Cycle (Max)
95%
-
Synchronous Rectifier
Yes
-
Clock Sync
No
-
Serial Interfaces
-
-
Control Features
Enable, Power Good, Soft Start
-
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-
Mounting Type
Surface Mount
-
Package / Case
16-SOIC (0.154", 3.90mm Width)
-
Supplier Device Package
16-SO
-