Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - DC DC Switching Controllers
/ Semtech Corporation SC2603ASKTRT
SC2603ASKTRT
Obsolete
PMIC - DC DC Switching Controllers
Description:
IC REG CTRLR BOOST SOT23-6
Manufacturer:
Semtech Corporation
Datasheet:
SC2603ASKTRT Datasheet
History Price: Obsolete
In Stock: 30800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
SC2603ASKTRT Specification
Specification
Part No
SC2603ASKTRT
Category
PMIC - DC DC Switching Controllers
Manufacturer
Semtech Corporation
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Type
Transistor Driver
Function
Step-Up
Output Configuration
Positive
Topology
Boost
Number of Outputs
1
Output Phases
1
Voltage - Supply (Vcc/Vdd)
4.5V ~ 16V
Frequency - Switching
200kHz
Duty Cycle (Max)
95%
Synchronous Rectifier
No
Clock Sync
No
Serial Interfaces
-
Control Features
Enable, Soft Start
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Package / Case
SOT-23-6
Supplier Device Package
SOT-23-6
SC2603ASKTRT PDF Datasheet
SC2603ASKTRT Datasheet
Click and Download: SC2603ASKTRT Datasheet
SC2603ASKTRT Related Parts
SC2434SWTRT
Semtech Corporation
IC REG CTRLR BUCK 20SOIC
SC2441ATETRT
Semtech Corporation
IC REG CTRLR BUCK 28TSSOP
SC2441ITSTRT
Semtech Corporation
IC REG CTRLR BUCK 28TSSOP
SC2442HITSTRT
Semtech Corporation
IC REG CTRLR BUCK 24TSSOP
SC2442ITSTRT
Semtech Corporation
IC REG CTRLR BUCK 24TSSOP
SC2446AITSTRT
Semtech Corporation
IC REG CTRLR BUCK 28TSSOP
SC2446ITSTRT
Semtech Corporation
IC REG CTRLR BUCK 28TSSOP
SC2447TSTRT
Semtech Corporation
IC REG CTRLR BUCK 28TSSOP
SC2450ISWTRT
Semtech Corporation
IC REG CTRLR BUCK 28SOIC
SC2542TETRT
Semtech Corporation
IC REG CTRLR BUCK 28TSSOP
SC2544MLTRT
Semtech Corporation
IC REG CTRLR BUCK 24MLPQ
SC2544TSTRT
Semtech Corporation
IC REG CTRLR BUCK 24TSSOP
SC2603ASKTRT Compare Parts
SC2603ASKTRT vs SC2672STRT
SC2603ASKTRT vs SC2621STRT
SC2603ASKTRT vs SC2621IMLTRT
SC2603ASKTRT vs SC2618SKTRT
SC2603ASKTRT vs SC2612ESTRT
SC2603ASKTRT vs SC2608STRT
SC2603ASKTRT vs SC2608BSTRT
SC2603ASKTRT vs SC2608ASTRT.P1
SC2603ASKTRT vs SC2608ASTRT-A0
SC2603ASKTRT vs SC2608ASTRT
SC2603ASKTRT vs SC2604MSTRT
SC2603ASKTRT vs SC2603SKTRT
SC2603ASKTRT vs SC2602STRT
SC2603ASKTRT vs SC2602LSTRT
SC2603ASKTRT vs SC2545TSTRT
SC2603ASKTRT vs SC2545MLTRT
SC2603ASKTRT vs SC2544TSTRT
SC2603ASKTRT vs SC2544MLTRT
SC2603ASKTRT vs SC2542TETRT
SC2603ASKTRT vs SC2450ISWTRT
SC2603ASKTRT vs SC2447TSTRT
SC2603ASKTRT vs SC2446ITSTRT
SC2603ASKTRT vs SC2446AITSTRT
SC2603ASKTRT vs SC2442ITSTRT
SC2603ASKTRT vs SC2442HITSTRT
SC2603ASKTRT vs SC2441ITSTRT
SC2603ASKTRT vs SC2441ATETRT
SC2603ASKTRT vs SC2434SWTRT
SC2603ASKTRT vs SC284PULTRC-A0
SC2603ASKTRT vs SC284AULTRC-A0
SC2603ASKTRT vs SC284AQWLTRT-A0
SC2603ASKTRT vs SC2664MSTRT
SC2603ASKTRT vs SC2664
SC2603ASKTRT vs SC2604ULTRT
SC2603ASKTRT vs SC24613ULTRC
SC2603ASKTRT vs SC24610ULTRC
SC2603ASKTRT vs SC2442ITSTR
SC2603ASKTRT vs SC2442HITSTR
SC2603ASKTRT vs SC2442H
SC2603ASKTRT vs SC24413QULTRC
Customer Reviews
4.95 out of 5.00 stars from 64 customer reviews from all over the world
Juliana Rocha
Brazil
2026-04-03 07:33
Apparently came all correct, arrived in 1 month.
Herr Michael Schwarz
Germany
2026-04-03 02:41
All good, thx!
Angela Butler
United States
2026-04-03 02:18
Pas encore testé
Luca Gallo
Italy
2026-04-02 19:11
Great!!! Perfect material. Recommended.
Zoé Lefèvre
France
2026-04-02 17:18
I have never received this order and the seller does not want to refund
Valeria Jimena
Spain
2026-04-02 06:38
Original brand new, good quality.