Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - DC DC Switching Controllers
/ Semtech Corporation SC2603ASKTRT
SC2603ASKTRT
Obsolete
PMIC - DC DC Switching Controllers
Description:
IC REG CTRLR BOOST SOT23-6
Manufacturer:
Semtech Corporation
Datasheet:
SC2603ASKTRT Datasheet
History Price: Obsolete
In Stock: 30800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
SC2603ASKTRT vs SC284AULTRC-A0
Part No
SC2603ASKTRT
SC284AULTRC-A0
Category
PMIC - DC DC Switching Controllers
PMIC - DC DC Switching Controllers
Manufacturer
Semtech Corporation
Semtech Corporation
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Obsolete
Output Type
Transistor Driver
-
Function
Step-Up
-
Output Configuration
Positive
-
Topology
Boost
-
Number of Outputs
1
-
Output Phases
1
-
Voltage - Supply (Vcc/Vdd)
4.5V ~ 16V
-
Frequency - Switching
200kHz
-
Duty Cycle (Max)
95%
-
Synchronous Rectifier
No
-
Clock Sync
No
-
Serial Interfaces
-
-
Control Features
Enable, Soft Start
-
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
-
Mounting Type
Surface Mount
-
Package / Case
SOT-23-6
-
Supplier Device Package
SOT-23-6
-