SC2602LSTRT
SC2602LSTRT
Obsolete
Description:  IC REG CTRLR BUCK 14SOIC
Manufacturer:  Semtech Corporation
Datasheet:   SC2602LSTRT Datasheet
History Price: Obsolete
In Stock: 18600
SC2602LSTRT Specification
Specification
Part No
SC2602LSTRT
Category
PMIC - DC DC Switching Controllers
Manufacturer
Semtech Corporation
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Type
Transistor Driver
Function
Step-Down
Output Configuration
Positive
Topology
Buck
Number of Outputs
1
Output Phases
1
Voltage - Supply (Vcc/Vdd)
4.2V ~ 12.6V
Frequency - Switching
200kHz
Duty Cycle (Max)
95%
Synchronous Rectifier
Yes
Clock Sync
No
Serial Interfaces
-
Control Features
Enable, Phase Control, Power Good, Soft Start
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
14-SOIC (0.154", 3.90mm Width)
Supplier Device Package
14-SOIC
SC2602LSTRT Related Parts
SC2434SWTRT
SC2434SWTRT
Semtech Corporation
IC REG CTRLR BUCK 20SOIC
SC2441ATETRT
SC2441ATETRT
Semtech Corporation
IC REG CTRLR BUCK 28TSSOP
SC2441ITSTRT
SC2441ITSTRT
Semtech Corporation
IC REG CTRLR BUCK 28TSSOP
SC2442HITSTRT
SC2442HITSTRT
Semtech Corporation
IC REG CTRLR BUCK 24TSSOP
SC2442ITSTRT
SC2442ITSTRT
Semtech Corporation
IC REG CTRLR BUCK 24TSSOP
SC2446AITSTRT
SC2446AITSTRT
Semtech Corporation
IC REG CTRLR BUCK 28TSSOP
SC2446ITSTRT
SC2446ITSTRT
Semtech Corporation
IC REG CTRLR BUCK 28TSSOP
SC2447TSTRT
SC2447TSTRT
Semtech Corporation
IC REG CTRLR BUCK 28TSSOP
SC2450ISWTRT
SC2450ISWTRT
Semtech Corporation
IC REG CTRLR BUCK 28SOIC
SC2542TETRT
SC2542TETRT
Semtech Corporation
IC REG CTRLR BUCK 28TSSOP
SC2544MLTRT
SC2544MLTRT
Semtech Corporation
IC REG CTRLR BUCK 24MLPQ
SC2544TSTRT
SC2544TSTRT
Semtech Corporation
IC REG CTRLR BUCK 24TSSOP
SC2602LSTRT Compare Parts
  • SC2602LSTRT vs SC2672STRT
  • SC2602LSTRT vs SC2621STRT
  • SC2602LSTRT vs SC2621IMLTRT
  • SC2602LSTRT vs SC2618SKTRT
  • SC2602LSTRT vs SC2612ESTRT
  • SC2602LSTRT vs SC2608STRT
  • SC2602LSTRT vs SC2608BSTRT
  • SC2602LSTRT vs SC2608ASTRT.P1
  • SC2602LSTRT vs SC2608ASTRT-A0
  • SC2602LSTRT vs SC2608ASTRT
  • SC2602LSTRT vs SC2604MSTRT
  • SC2602LSTRT vs SC2603SKTRT
  • SC2602LSTRT vs SC2603ASKTRT
  • SC2602LSTRT vs SC2602STRT
  • SC2602LSTRT vs SC2545TSTRT
  • SC2602LSTRT vs SC2545MLTRT
  • SC2602LSTRT vs SC2544TSTRT
  • SC2602LSTRT vs SC2544MLTRT
  • SC2602LSTRT vs SC2542TETRT
  • SC2602LSTRT vs SC2450ISWTRT
  • SC2602LSTRT vs SC2447TSTRT
  • SC2602LSTRT vs SC2446ITSTRT
  • SC2602LSTRT vs SC2446AITSTRT
  • SC2602LSTRT vs SC2442ITSTRT
  • SC2602LSTRT vs SC2442HITSTRT
  • SC2602LSTRT vs SC2441ITSTRT
  • SC2602LSTRT vs SC2441ATETRT
  • SC2602LSTRT vs SC2434SWTRT
  • SC2602LSTRT vs SC284PULTRC-A0
  • SC2602LSTRT vs SC284AULTRC-A0
  • SC2602LSTRT vs SC284AQWLTRT-A0
  • SC2602LSTRT vs SC2664MSTRT
  • SC2602LSTRT vs SC2664
  • SC2602LSTRT vs SC2604ULTRT
  • SC2602LSTRT vs SC24613ULTRC
  • SC2602LSTRT vs SC24610ULTRC
  • SC2602LSTRT vs SC2442ITSTR
  • SC2602LSTRT vs SC2442HITSTR
  • SC2602LSTRT vs SC2442H
  • SC2602LSTRT vs SC24413QULTRC
  • Customer Reviews
    4.95 out of 5.00 stars from 142 customer reviews from all over the world
    Juliana Rocha
    Brazil
    5 stars
    2026-04-03 07:33
    Apparently came all correct, arrived in 1 month.
    Herr Michael Schwarz
    Germany
    5 stars
    2026-04-03 02:41
    All good, thx!
    Angela Butler
    United States
    5 stars
    2026-04-03 02:18
    Pas encore testé
    Luca Gallo
    Italy
    5 stars
    2026-04-02 19:11
    Great!!! Perfect material. Recommended.
    Zoé Lefèvre
    France
    5 stars
    2026-04-02 17:18
    I have never received this order and the seller does not want to refund
    Valeria Jimena
    Spain
    5 stars
    2026-04-02 06:38
    Original brand new, good quality.