SC2602LSTRT
SC2602LSTRT
Obsolete
Description:  IC REG CTRLR BUCK 14SOIC
Manufacturer:  Semtech Corporation
Datasheet:   SC2602LSTRT Datasheet
History Price: Obsolete
In Stock: 18600
SC2602LSTRT vs SC284AULTRC-A0
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Obsolete
Output Type
Transistor Driver
-
Function
Step-Down
-
Output Configuration
Positive
-
Topology
Buck
-
Number of Outputs
1
-
Output Phases
1
-
Voltage - Supply (Vcc/Vdd)
4.2V ~ 12.6V
-
Frequency - Switching
200kHz
-
Duty Cycle (Max)
95%
-
Synchronous Rectifier
Yes
-
Clock Sync
No
-
Serial Interfaces
-
-
Control Features
Enable, Phase Control, Power Good, Soft Start
-
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-
Mounting Type
Surface Mount
-
Package / Case
14-SOIC (0.154", 3.90mm Width)
-
Supplier Device Package
14-SOIC
-