☰
TLR344FVJ-E2
TLR344FVJ-E2
Active
Description:  IC CMOS 4 CIRCUIT 14TSSOP
Manufacturer:  Rohm Semiconductor
History Price: $1.57000
In Stock: 8000
TLR344FVJ-E2 Specification
Specification
Part No
TLR344FVJ-E2
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Rohm Semiconductor
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Amplifier Type
CMOS
Number of Circuits
4
Output Type
Rail-to-Rail
Slew Rate
1.2V/μs
Gain Bandwidth Product
2.3 MHz
-3db Bandwidth
-
Current - Input Bias
1 pA
Voltage - Input Offset
300 μV
Current - Supply
280μA
Current - Output / Channel
120 mA
Voltage - Supply Span (Min)
1.8 V
Voltage - Supply Span (Max)
5.5 V
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
14-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
14-TSSOP-BJ
TLR344FVJ-E2 Related Parts
TLR2376YFVM-CTR
TLR2376YFVM-CTR
Rohm Semiconductor
TLR SERIES, AUTOMOTIVE HIGH PREC
TLR2377YFVM-CTR
TLR2377YFVM-CTR
Rohm Semiconductor
TLR SERIES, AUTOMOTIVE HIGH PREC
TLR341G-GTR
TLR341G-GTR
Rohm Semiconductor
TLR SERIES, LOW VOLTAGE OPERATIO
TLR342F-GE2
TLR342F-GE2
Rohm Semiconductor
IC CMOS 2 CIRCUIT 8SOP
TLR342FJ-GE2
TLR342FJ-GE2
Rohm Semiconductor
TLR SERIES, LOW VOLTAGE OPERATIO
TLR342FVJ-GE2
TLR342FVJ-GE2
Rohm Semiconductor
TLR SERIES, LOW VOLTAGE OPERATIO
TLR342FVT-GE2
TLR342FVT-GE2
Rohm Semiconductor
TLR SERIES, LOW VOLTAGE OPERATIO
TLR344F-GE2
TLR344F-GE2
Rohm Semiconductor
TLR SERIES, LOW VOLTAGE OPERATIO
TLR344FJ-GE2
TLR344FJ-GE2
Rohm Semiconductor
IC CMOS 4 CIRCUIT 14SOPJ
TLR376YG-CTR
TLR376YG-CTR
Rohm Semiconductor
TLR SERIES, AUTOMOTIVE HIGH PREC
TLR377YG-CTR
TLR377YG-CTR
Rohm Semiconductor
TLR SERIES, AUTOMOTIVE HIGH PREC
TLR4376YFV-CE2
TLR4376YFV-CE2
Rohm Semiconductor
TLR SERIES, AUTOMOTIVE HIGH PREC
TLR344FVJ-E2 Compare Parts
  • TLR344FVJ-E2 vs TLR4376YFV-CE2
  • TLR344FVJ-E2 vs TLR377YG-CTR
  • TLR344FVJ-E2 vs TLR376YG-CTR
  • TLR344FVJ-E2 vs TLR344FJ-GE2
  • TLR344FVJ-E2 vs TLR344F-GE2
  • TLR344FVJ-E2 vs TLR342FVT-GE2
  • TLR344FVJ-E2 vs TLR342FVJ-GE2
  • TLR344FVJ-E2 vs TLR342FJ-GE2
  • TLR344FVJ-E2 vs TLR342F-GE2
  • TLR344FVJ-E2 vs TLR341G-GTR
  • TLR344FVJ-E2 vs TLR2377YFVM-CTR
  • TLR344FVJ-E2 vs TLR2376YFVM-CTR
  • TLR344FVJ-E2 vs TLR377HFV-LBTR
  • TLR344FVJ-E2 vs TLR2377YFJ-CE2
  • TLR344FVJ-E2 vs TLR2376YFJ-CE2
  • Customer Reviews
    4.95 out of 5.00 stars from 166 customer reviews from all over the world
    Kiko Santos
    Brazil
    5 stars
    2026-09-23 15:23
    It worked properly. okay
    Natalie Hill
    United States
    5 stars
    2026-09-23 15:10
    All OK. Operate. Recommend
    Ulysses Rocha Silva
    Brazil
    5 stars
    2026-09-23 07:58
    Very fast arrived and quality perks
    Nicolás Esteban Herrera
    Spain
    5 stars
    2026-09-22 21:03
    Mui good seller all as it is described. Thank you very much
    Samuel Wright
    United States
    5 stars
    2026-09-22 17:25
    Everything as described
    Laura Dias Sra.
    Brazil
    5 stars
    2026-09-22 11:24
    Arrived quantities not right