☰
TLR2376YFVM-CTR
TLR2376YFVM-CTR
Active
Description:  TLR SERIES, AUTOMOTIVE HIGH PREC
Manufacturer:  Rohm Semiconductor
History Price: $2.71000
In Stock: 9200
TLR2376YFVM-CTR Specification
Specification
Part No
TLR2376YFVM-CTR
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Rohm Semiconductor
Series
Automotive, AEC-Q100
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Amplifier Type
CMOS
Number of Circuits
2
Output Type
Push-Pull, Rail-to-Rail
Slew Rate
2V/μs
Gain Bandwidth Product
4 MHz
-3db Bandwidth
-
Current - Input Bias
0.5 pA
Voltage - Input Offset
1.7 μV
Current - Supply
1.245mA
Current - Output / Channel
50 mA
Voltage - Supply Span (Min)
2.5 V
Voltage - Supply Span (Max)
5.5 V
Operating Temperature
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Package / Case
8-VSSOP, 8-MSOP (0.110", 2.80mm Width)
Supplier Device Package
8-MSOP
TLR2376YFVM-CTR PDF Datasheet
TLR2376YFVM-CTR Related Parts
TLR2377YFVM-CTR
TLR2377YFVM-CTR
Rohm Semiconductor
TLR SERIES, AUTOMOTIVE HIGH PREC
TLR341G-GTR
TLR341G-GTR
Rohm Semiconductor
TLR SERIES, LOW VOLTAGE OPERATIO
TLR342F-GE2
TLR342F-GE2
Rohm Semiconductor
IC CMOS 2 CIRCUIT 8SOP
TLR342FJ-GE2
TLR342FJ-GE2
Rohm Semiconductor
TLR SERIES, LOW VOLTAGE OPERATIO
TLR342FVJ-GE2
TLR342FVJ-GE2
Rohm Semiconductor
TLR SERIES, LOW VOLTAGE OPERATIO
TLR342FVT-GE2
TLR342FVT-GE2
Rohm Semiconductor
TLR SERIES, LOW VOLTAGE OPERATIO
TLR344F-GE2
TLR344F-GE2
Rohm Semiconductor
TLR SERIES, LOW VOLTAGE OPERATIO
TLR344FJ-GE2
TLR344FJ-GE2
Rohm Semiconductor
IC CMOS 4 CIRCUIT 14SOPJ
TLR344FVJ-E2
TLR344FVJ-E2
Rohm Semiconductor
IC CMOS 4 CIRCUIT 14TSSOP
TLR376YG-CTR
TLR376YG-CTR
Rohm Semiconductor
TLR SERIES, AUTOMOTIVE HIGH PREC
TLR377YG-CTR
TLR377YG-CTR
Rohm Semiconductor
TLR SERIES, AUTOMOTIVE HIGH PREC
TLR4376YFV-CE2
TLR4376YFV-CE2
Rohm Semiconductor
TLR SERIES, AUTOMOTIVE HIGH PREC
TLR2376YFVM-CTR Compare Parts
  • TLR2376YFVM-CTR vs TLR4376YFV-CE2
  • TLR2376YFVM-CTR vs TLR377YG-CTR
  • TLR2376YFVM-CTR vs TLR376YG-CTR
  • TLR2376YFVM-CTR vs TLR344FVJ-E2
  • TLR2376YFVM-CTR vs TLR344FJ-GE2
  • TLR2376YFVM-CTR vs TLR344F-GE2
  • TLR2376YFVM-CTR vs TLR342FVT-GE2
  • TLR2376YFVM-CTR vs TLR342FVJ-GE2
  • TLR2376YFVM-CTR vs TLR342FJ-GE2
  • TLR2376YFVM-CTR vs TLR342F-GE2
  • TLR2376YFVM-CTR vs TLR341G-GTR
  • TLR2376YFVM-CTR vs TLR2377YFVM-CTR
  • TLR2376YFVM-CTR vs TLR377HFV-LBTR
  • TLR2376YFVM-CTR vs TLR2377YFJ-CE2
  • TLR2376YFVM-CTR vs TLR2376YFJ-CE2
  • Customer Reviews
    4.95 out of 5.00 stars from 156 customer reviews from all over the world
    Kiko Santos
    Brazil
    5 stars
    2026-09-23 15:23
    It worked properly. okay
    Natalie Hill
    United States
    5 stars
    2026-09-23 15:10
    All OK. Operate. Recommend
    Ulysses Rocha Silva
    Brazil
    5 stars
    2026-09-23 07:58
    Very fast arrived and quality perks
    Nicolás Esteban Herrera
    Spain
    5 stars
    2026-09-22 21:03
    Mui good seller all as it is described. Thank you very much
    Samuel Wright
    United States
    5 stars
    2026-09-22 17:25
    Everything as described
    Laura Dias Sra.
    Brazil
    5 stars
    2026-09-22 11:24
    Arrived quantities not right