LM3900DR
LM3900DR
Active
Description:  IC OPAMP GP 4 CIRCUIT 14SOIC
Manufacturer:  Texas Instruments
Datasheet:   LM3900DR Datasheet
History Price: $0.65000
In Stock: 200
LM3900DR Specification
Specification
Part No
LM3900DR
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Texas Instruments
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Amplifier Type
General Purpose
Number of Circuits
4
Output Type
-
Slew Rate
20V/μs
Gain Bandwidth Product
2.5 MHz
-3db Bandwidth
-
Current - Input Bias
30 nA
Voltage - Input Offset
-
Current - Supply
6.2mA (x4 Channels)
Current - Output / Channel
10 mA
Voltage - Supply Span (Min)
4.4 V
Voltage - Supply Span (Max)
32 V
Operating Temperature
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Package / Case
14-SOIC (0.154", 3.90mm Width)
Supplier Device Package
14-SOIC
LM3900DR PDF Datasheet
LM3900DR Related Parts
LM301AD
LM301AD
onsemi
IC OPAMP GP 1 CIRCUIT 8SOIC
LM301AD
LM301AD
STMicroelectronics
IC OPAMP GP 1 CIRCUIT 8SOIC
LM301ADG
LM301ADG
onsemi
IC OPAMP GP 1 CIRCUIT 8SOIC
LM301ADR2
LM301ADR2
onsemi
IC OPAMP GP 1 CIRCUIT 8SOIC
LM301ADR2G
LM301ADR2G
onsemi
IC OPAMP GP 1 CIRCUIT 8SOIC
LM301ADT
LM301ADT
STMicroelectronics
IC OPAMP GP 1 CIRCUIT 8SOIC
LM301AN
LM301AN
STMicroelectronics
IC OPAMP GP 1 CIRCUIT 8DIP
LM301AN
LM301AN
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8DIP
LM301AN/NOPB
LM301AN/NOPB
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8DIP
LM301ANG
LM301ANG
onsemi
IC OPAMP GP 1 CIRCUIT 8DIP
LM307J
LM307J
Rochester Electronics
IC OPAMP GP 1 CIRCUIT 8CERDIP
LM3080N
LM3080N
Texas Instruments
IC OP TRANSCONDUCTIVE AMP 8DIP
LM3900DR Description

## Texas Instruments LM3900DR Overview

The Texas Instruments LM3900DR is a quad operational amplifier (op-amp) designed for use in a wide variety of analog signal processing applications. It offers high performance, stability, and versatility, making it suitable for both commercial and industrial uses. Below is a detailed breakdown of its features, specifications, and typical applications.

## Key Features

* Quad Operational Amplifier: The LM3900DR contains four independent op-amps, allowing for multiple signal processing tasks within a single package.
* Low Power Consumption: It is designed for low-power operation, making it ideal for battery-operated devices.
* Wide Supply Voltage Range: This op-amp can operate with a supply voltage ranging from 3V to 32V, providing flexibility in various circuit designs.
* Rail-to-Rail Output: The LM3900DR has a rail-to-rail output, meaning it can swing very close to the supply rails, maximizing signal range and improving performance in low-voltage systems.
* Low Input Bias Current: It features low input bias current, reducing the effects of biasing errors in sensitive analog circuits.
* High Slew Rate: The high slew rate allows for faster signal processing and better performance in high-frequency applications.

## Electrical Specifications

* Operating Voltage Range: 3V to 32V (single supply) or ±1.5V to ±16V (dual supply).
* Output Voltage Swing: From ground to V+ - 1.5V at a 10kΩ load.
* Input Voltage Range: The input voltage can range from 0V to V+ - 2V for a full-scale output.
* Input Bias Current: Typically 0.5nA, which is low enough for high-impedance applications.
* Input Offset Voltage: Typically 2mV, providing accurate signal amplification even for small input voltages.
* Slew Rate: 0.3V/μs, ensuring fast response times to changing signals.
* Gain Bandwidth: 1.2MHz, making it suitable for low-frequency applications requiring good performance.

## Package and Pin Configuration

The LM3900DR comes in an 8-pin SOIC package, making it compatible with surface-mount designs. This package is space-efficient, and its small footprint allows for compact circuit designs. The 8 pins are laid out as follows:

1. Pin 1: Offset Null
2. Pin 2: Inverting Input (Op-Amp 1)
3. Pin 3: Non-Inverting Input (Op-Amp 1)
4. Pin 4: V-
5. Pin 5: Non-Inverting Input (Op-Amp 2)
6. Pin 6: Inverting Input (Op-Amp 2)
7. Pin 7: V+
8. Pin 8: Output (Op-Amp 1)

## Applications

The LM3900DR is highly versatile and can be used in a wide range of applications, including:

* Audio Amplification: Due to its low distortion and high bandwidth, it is ideal for use in audio amplifiers and equalizers.
* Signal Conditioning: It can amplify weak signals from sensors, microphones, or other low-power devices.
* Active Filters: The low power consumption and stability make it suitable for designing active filters in signal processing circuits.
* Voltage Comparators: It can be used as a comparator in switching circuits or as part of a feedback loop in control systems.
* Voltage Followers and Buffers: Its rail-to-rail output and low input bias current make it ideal for use in buffering circuits and impedance matching applications.

## Typical Application Circuit

In a typical application, the LM3900DR can be configured as a voltage amplifier, with each op-amp used in either inverting or non-inverting configurations depending on the circuit requirements. A common example is using all four amplifiers in a signal processing system to filter, amplify, and condition signals.

## Environmental and Reliability Specifications

* Operating Temperature Range: The LM3900DR is rated for an operating temperature range of -40°C to 85°C, making it suitable for a wide range of commercial and industrial applications.
* Storage Temperature Range: -65°C to 150°C.
* ESD Protection: It includes built-in electrostatic discharge (ESD) protection, ensuring reliable operation even in harsh environments.

## Advantages

* Compactness: With four op-amps in a single package, the LM3900DR allows for space-saving designs and reduces component count.
* Low Power: The low operating current makes it ideal for portable and battery-operated devices.
* Cost-Effective: It offers a balance of performance and affordability, suitable for a broad range of applications.

## Limitations

* Limited Slew Rate: While adequate for many applications, the 0.3V/μs slew rate may not be fast enough for high-speed or high-frequency signal processing tasks.
* Output Swing Limitation: The output swing is limited to a few volts below the positive supply rail, which may not be ideal for all applications.

## Conclusion

The Texas Instruments LM3900DR is a versatile, low-power quad op-amp that performs well in various analog signal processing applications. Its features like rail-to-rail output, wide supply voltage range, and low input bias current make it suitable for battery-powered devices and compact circuit designs. Whether used in audio amplification, signal conditioning, or voltage comparison, the LM3900DR offers a reliable solution for engineers seeking efficient, cost-effective analog solutions.
LM3900DR Compare Parts
  • LM3900DR vs LM3900N
  • LM3900DR vs LM3900MX
  • LM3900DR vs LM3900M
  • LM3900DR vs LM3900D
  • LM3900DR vs LM359N/NOPB
  • LM3900DR vs LM359MX/NOPB
  • LM3900DR vs LM359MX
  • LM3900DR vs LM359M/NOPB
  • LM3900DR vs LM359M
  • LM3900DR vs LM358YDT
  • LM3900DR vs LM358WST
  • LM3900DR vs LM358WPT
  • LM3900DR vs LM358WDT
  • LM3900DR vs LM358WDT
  • LM3900DR vs LM358TPX/NOPB
  • LM3900DR vs LM358TPX
  • LM3900DR vs LM358TP/NOPB
  • LM3900DR vs LM358ST
  • LM3900DR vs LM358ST
  • LM3900DR vs LM358SNG
  • LM3900DR vs LM358S-13
  • LM3900DR vs LM358QT
  • LM3900DR vs LM358PWRG4-JF
  • LM3900DR vs LM358PWRG4
  • LM3900DR vs LM358PWRG3
  • LM3900DR vs LM358PWR
  • LM3900DR vs LM358PWR
  • LM3900DR vs LM358PW
  • LM3900DR vs LM358PT
  • LM3900DR vs LM358PSR
  • LM3900DR vs LM358PE4
  • LM3900DR vs LM358PE3
  • LM3900DR vs LM358P
  • LM3900DR vs LM358NG
  • LM3900DR vs LM358N/NOPB
  • LM3900DR vs LM358N/NOPB
  • LM3900DR vs LM358N
  • LM3900DR vs LM358N
  • LM3900DR vs LM358N
  • LM3900DR vs LM358N
  • Customer Reviews
    4.95 out of 5.00 stars from 58 customer reviews from all over the world
    Olivia Powell
    United States
    5 stars
    2026-03-28 22:02
    Tried a few of these in some circuits and they perform as expected, as high side switches for 5v logic. Havent tested their current capacity but they have survived abuse, so they seem good quality - great at this price. Order arrived very fast.
    Samuel Perry
    United States
    5 stars
    2026-03-28 21:20
    Thank you for everything
    Sofía Valentina
    Spain
    5 stars
    2026-03-28 21:13
    good quality and performance. I recommend
    Benjamim
    Brazil
    5 stars
    2026-03-28 19:39
    Excellent seller, excellent product Came very well packed and arrived very fast here in Brazil (15 days)… Recommend to all of AE…
    Baptiste Royer
    France
    5 stars
    2026-03-28 19:14
    The components are well ordered in the box and correspond well to the description
    Wagner Costa Nascimento
    Brazil
    5 stars
    2026-03-28 18:39
    Perfect description, quality components and the delivery is very fast.