LM358PW
LM358PW
Active
Description:  IC OPAMP GP 2 CIRCUIT 8TSSOP
Manufacturer:  Texas Instruments
Datasheet:   LM358PW Datasheet
History Price: $0.89000
In Stock: 10500
LM358PW Specification
Specification
Part No
LM358PW
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Texas Instruments
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Amplifier Type
General Purpose
Number of Circuits
2
Output Type
-
Slew Rate
0.3V/μs
Gain Bandwidth Product
700 kHz
-3db Bandwidth
-
Current - Input Bias
20 nA
Voltage - Input Offset
3 mV
Current - Supply
500μA (x2 Channels)
Current - Output / Channel
40 mA
Voltage - Supply Span (Min)
3 V
Voltage - Supply Span (Max)
30 V
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
8-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
8-TSSOP
LM358PW Related Parts
LM301AD
LM301AD
onsemi
IC OPAMP GP 1 CIRCUIT 8SOIC
LM301AD
LM301AD
STMicroelectronics
IC OPAMP GP 1 CIRCUIT 8SOIC
LM301ADG
LM301ADG
onsemi
IC OPAMP GP 1 CIRCUIT 8SOIC
LM301ADR2
LM301ADR2
onsemi
IC OPAMP GP 1 CIRCUIT 8SOIC
LM301ADR2G
LM301ADR2G
onsemi
IC OPAMP GP 1 CIRCUIT 8SOIC
LM301ADT
LM301ADT
STMicroelectronics
IC OPAMP GP 1 CIRCUIT 8SOIC
LM301AN
LM301AN
STMicroelectronics
IC OPAMP GP 1 CIRCUIT 8DIP
LM301AN
LM301AN
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8DIP
LM301AN/NOPB
LM301AN/NOPB
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8DIP
LM301ANG
LM301ANG
onsemi
IC OPAMP GP 1 CIRCUIT 8DIP
LM307J
LM307J
Rochester Electronics
IC OPAMP GP 1 CIRCUIT 8CERDIP
LM3080N
LM3080N
Texas Instruments
IC OP TRANSCONDUCTIVE AMP 8DIP
LM358PW Description

## Texas Instruments LM358PW Overview

The Texas Instruments LM358PW is a dual operational amplifier designed for low-power, high-performance applications. It is one of the most popular op-amps due to its versatility, low cost, and wide range of uses. The LM358PW is often used in analog signal processing, control systems, and general-purpose amplification in both industrial and consumer electronics. It provides a reliable solution for low-voltage systems, with a significant balance between performance and power consumption.

## Key Features

* Dual Operational Amplifier: The LM358PW contains two independent op-amps, which can be used for a variety of signal processing tasks. This makes it ideal for applications that require multiple amplifiers in a single package, reducing component count and saving space.
* Low Power Consumption: The device is designed for low-power applications, with a typical supply current of just 1.1 mA per amplifier. This makes it suitable for battery-powered systems or energy-efficient designs.
* Wide Supply Voltage Range: The LM358PW operates over a wide supply voltage range from 3V to 32V (or ±1.5V to ±16V), making it adaptable to different systems with varying power requirements.
* Rail-to-Rail Output: The operational amplifier can output voltages that are very close to both supply rails (ground and Vcc), maximizing the usable output range in low-voltage systems.
* High Voltage Gain: The LM358PW offers high open-loop voltage gain (100 dB), ensuring precise amplification of weak signals.
* Low Input Bias Current: With an input bias current of only 250 nA, the LM358PW is ideal for applications where low input currents are critical, such as high-impedance sensor interfacing.
* Low Offset Voltage: The device features low input offset voltage (typically 2 mV), reducing the need for external trimming and improving accuracy.
* Internal Compensation: The LM358PW has internal frequency compensation, which simplifies circuit design and ensures stable operation even in the presence of large input signals.

## Applications

The LM358PW is suitable for a wide variety of applications, including:

* Signal Amplification: Ideal for amplifying analog signals from sensors, transducers, or other low-level signal sources in industrial, medical, and consumer electronics applications.
* Active Filters: The device can be used in the design of active filters, such as low-pass, high-pass, or band-pass filters, due to its low noise and high gain characteristics.
* Voltage Follower (Buffer): Its rail-to-rail output and low input bias current make the LM358PW a good choice for use as a buffer or voltage follower, providing impedance matching between circuits.
* Audio Amplifiers: The LM358PW can be used in audio signal amplification in applications such as audio mixers, equalizers, and other audio processing equipment.
* Comparator Circuits: The op-amp can be used in comparator configurations for detecting thresholds or comparing input signals in industrial monitoring systems, automotive electronics, and other systems requiring decision-making logic.
* Instrumentation: Suitable for low-level signal processing in instrumentation systems, including sensors, transducers, and measurement equipment.
* Control Systems: Used for feedback control and error detection in various control applications, including temperature control, pressure control, and motor control systems.

## Pin Configuration

The LM358PW is available in an 8-pin package (PDIP or SOIC), with the following pin configuration:

1. Offset Null (Pin 1): This pin is used for offset voltage adjustment to minimize any differential voltage at the input of the amplifier.
2. Input 1 (Pin 2): The inverting input of the first operational amplifier.
3. Output 1 (Pin 3): The output of the first operational amplifier.
4. V- (Pin 4): The negative power supply pin (usually ground in single-supply operation).
5. Input 2 (Pin 5): The non-inverting input of the second operational amplifier.
6. Output 2 (Pin 6): The output of the second operational amplifier.
7. V+ (Pin 7): The positive power supply pin.
8. Offset Null (Pin 8): The second offset voltage adjustment pin for the second op-amp.

## Electrical Specifications

Below are the key electrical specifications of the LM358PW:

* Supply Voltage: 3V to 32V (single supply), ±1.5V to ±16V (dual supply)
* Input Voltage Range: (V-) to (V+) – 2V (for a single supply)
* Output Voltage Swing: Typically (V-) + 0.5V to (V+) - 0.5V (depending on load current)
* Input Bias Current: 250 nA (typical)
* Input Offset Voltage: 2 mV (typical)
* Common-Mode Rejection Ratio (CMRR): 70 dB (typical)
* Power Supply Rejection Ratio (PSRR): 70 dB (typical)
* Open-Loop Voltage Gain: 100 dB (typical)
* Total Harmonic Distortion (THD): 0.002% (typical)
* Slew Rate: 0.3 V/µs (typical)
* Gain-Bandwidth Product: 1 MHz (typical)
* Quiescent Current: 1.1 mA per amplifier (typical)
* Output Current Drive: 20 mA (typical)

## Protection Features

* Thermal Shutdown: The LM358PW has an integrated thermal shutdown feature that prevents the device from overheating during prolonged operation or under heavy load conditions.
* Short-Circuit Protection: The operational amplifier is protected against short circuits, providing reliability and preventing damage to the circuit in fault conditions.
* Overvoltage Protection: The LM358PW has built-in protection for handling voltage spikes or overvoltage situations, ensuring safe operation even in harsh environments.
* Electrostatic Discharge (ESD) Protection: The device features robust ESD protection to prevent damage from static discharge during handling or in high-ESD environments.

## Performance and Efficiency

* Power Efficiency: The low quiescent current ensures that the LM358PW operates efficiently, making it suitable for battery-powered applications where minimizing energy consumption is crucial.
* Precision and Stability: With a low offset voltage, high CMRR, and good PSRR, the LM358PW delivers stable and accurate performance, even in the presence of noise or power supply variations.
* Compact Form Factor: The LM358PW comes in a small 8-pin package, making it ideal for space-constrained designs in both consumer electronics and industrial applications.
* Cost-Effective: As one of the most commonly used operational amplifiers, the LM358PW offers a cost-effective solution without compromising on performance.

## Conclusion

The Texas Instruments LM358PW is a versatile, low-power operational amplifier that provides reliable and accurate performance for a wide range of applications. With its dual op-amp design, low input bias current, and wide supply voltage range, it is suitable for signal amplification, filtering, buffering, and various other analog signal processing tasks. The device's low cost, integrated protection features, and excellent performance in industrial, consumer, and automotive applications make it an essential component in many electronic systems. Whether used in audio amplification, instrumentation, or control systems, the LM358PW remains a popular choice for engineers seeking a reliable, high-performance op-amp.
LM358PW Compare Parts
  • LM358PW vs LM3900N
  • LM358PW vs LM3900MX
  • LM358PW vs LM3900M
  • LM358PW vs LM3900DR
  • LM358PW vs LM3900D
  • LM358PW vs LM359N/NOPB
  • LM358PW vs LM359MX/NOPB
  • LM358PW vs LM359MX
  • LM358PW vs LM359M/NOPB
  • LM358PW vs LM359M
  • LM358PW vs LM358YDT
  • LM358PW vs LM358WST
  • LM358PW vs LM358WPT
  • LM358PW vs LM358WDT
  • LM358PW vs LM358WDT
  • LM358PW vs LM358TPX/NOPB
  • LM358PW vs LM358TPX
  • LM358PW vs LM358TP/NOPB
  • LM358PW vs LM358ST
  • LM358PW vs LM358ST
  • LM358PW vs LM358SNG
  • LM358PW vs LM358S-13
  • LM358PW vs LM358QT
  • LM358PW vs LM358PWRG4-JF
  • LM358PW vs LM358PWRG4
  • LM358PW vs LM358PWRG3
  • LM358PW vs LM358PWR
  • LM358PW vs LM358PWR
  • LM358PW vs LM358PT
  • LM358PW vs LM358PSR
  • LM358PW vs LM358PE4
  • LM358PW vs LM358PE3
  • LM358PW vs LM358P
  • LM358PW vs LM358NG
  • LM358PW vs LM358N/NOPB
  • LM358PW vs LM358N/NOPB
  • LM358PW vs LM358N
  • LM358PW vs LM358N
  • LM358PW vs LM358N
  • LM358PW vs LM358N
  • Customer Reviews
    4.95 out of 5.00 stars from 61 customer reviews from all over the world
    Olivia Powell
    United States
    5 stars
    2026-03-28 22:02
    Tried a few of these in some circuits and they perform as expected, as high side switches for 5v logic. Havent tested their current capacity but they have survived abuse, so they seem good quality - great at this price. Order arrived very fast.
    Samuel Perry
    United States
    5 stars
    2026-03-28 21:20
    Thank you for everything
    Sofía Valentina
    Spain
    5 stars
    2026-03-28 21:13
    good quality and performance. I recommend
    Benjamim
    Brazil
    5 stars
    2026-03-28 19:39
    Excellent seller, excellent product Came very well packed and arrived very fast here in Brazil (15 days)… Recommend to all of AE…
    Baptiste Royer
    France
    5 stars
    2026-03-28 19:14
    The components are well ordered in the box and correspond well to the description
    Wagner Costa Nascimento
    Brazil
    5 stars
    2026-03-28 18:39
    Perfect description, quality components and the delivery is very fast.