Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Power Distribution Switches, Load Drivers
/ Rohm Semiconductor BV1LB300FJ-CE2
BV1LB300FJ-CE2
Active
PMIC - Power Distribution Switches, Load Drivers
Description:
IC PWR SWITCH P-CHAN 1:1 SOP-J8
Manufacturer:
Rohm Semiconductor
Datasheet:
BV1LB300FJ-CE2 Datasheet
History Price: $1.50000
In Stock: 27500
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
BV1LB300FJ-CE2 Specification
Specification
Part No
BV1LB300FJ-CE2
Category
PMIC - Power Distribution Switches, Load Drivers
Manufacturer
Rohm Semiconductor
Series
Automotive, AEC-Q100
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Switch Type
General Purpose
Number of Outputs
1
Ratio - Input:Output
1:1
Output Configuration
Low Side
Output Type
P-Channel
Interface
On/Off
Voltage - Load
3V ~ 5.5V
Voltage - Supply (Vcc/Vdd)
3V ~ 5.5V
Current - Output (Max)
1.7A
Rds On (Typ)
300mOhm
Input Type
Non-Inverting
Features
-
Fault Protection
Over Current, Over Temperature
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Supplier Device Package
8-SOP-J
Package / Case
8-SOIC (0.154", 3.90mm Width)
BV1LB300FJ-CE2 Related Parts
BV1HAL45EFJ-E2
Rohm Semiconductor
34 V BREAKDOWN VOLTAGE VARIABLE
BV1HB045EFJ-CE2
Rohm Semiconductor
BUILT-IN CURRENT SENSING FUNCTIO
BV1HD045EFJ-CE2
Rohm Semiconductor
AUTOMOTIVE 1CH 45 M HIGH-SIDE SW
BV1HD090FJ-CE2
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 SOP-J8
BV1HJ045EFJ-CE2
Rohm Semiconductor
BUILT-IN OUTPUT DIAGNOSIS 1CH HI
BV1HJ180EFJ-CE2
Rohm Semiconductor
1CH HIGH SIDE SWITCH WITH OUTPUT
BV1HJC45EFJ-CE2
Rohm Semiconductor
BUILT-IN OUTPUT DIAGNOSIS, 1CH H
BV1HL045EFJ-CE2
Rohm Semiconductor
BUILT-IN OUTPUT DIAGNOSIS 1CH HI
BV1HLC45EFJ-CE2
Rohm Semiconductor
BUILT-IN OUTPUT DIAGNOSIS, 1CH H
BV1LA025EFJ-CE2
Rohm Semiconductor
AUTOMOTIVE IPD 1CH LOW SIDE SWIT
BV1LB028FPJ-CE1
Rohm Semiconductor
BV1LB028FPJ-C IS AN AUTOMOTIVE 1
BV1LB045FPJ-CE1
Rohm Semiconductor
IC PWR SWTCH N-CHAN 1:1 TO252-J3
BV1LB300FJ-CE2 Compare Parts
BV1LB300FJ-CE2 vs BV1LE250EFJ-CE2
BV1LB300FJ-CE2 vs BV1LE160EFJ-CE2
BV1LB300FJ-CE2 vs BV1LE080EFJ-CE2
BV1LB300FJ-CE2 vs BV1LE040EFJ-CE2
BV1LB300FJ-CE2 vs BV1LC300FJ-CE2
BV1LB300FJ-CE2 vs BV1LC105FJ-CE2
BV1LB300FJ-CE2 vs BV1LB150FJ-CE2
BV1LB300FJ-CE2 vs BV1LB085FJ-CE2
BV1LB300FJ-CE2 vs BV1LB045FPJ-CE1
BV1LB300FJ-CE2 vs BV1LB028FPJ-CE1
BV1LB300FJ-CE2 vs BV1LA025EFJ-CE2
BV1LB300FJ-CE2 vs BV1HLC45EFJ-CE2
BV1LB300FJ-CE2 vs BV1HL045EFJ-CE2
BV1LB300FJ-CE2 vs BV1HJC45EFJ-CE2
BV1LB300FJ-CE2 vs BV1HJ180EFJ-CE2
BV1LB300FJ-CE2 vs BV1HJ045EFJ-CE2
BV1LB300FJ-CE2 vs BV1HD090FJ-CE2
BV1LB300FJ-CE2 vs BV1HD045EFJ-CE2
BV1LB300FJ-CE2 vs BV1HB045EFJ-CE2
BV1LB300FJ-CE2 vs BV1HAL45EFJ-E2
Customer Reviews
4.95 out of 5.00 stars from 131 customer reviews from all over the world
Zoé Lefèvre
France
2026-04-02 17:18
I have never received this order and the seller does not want to refund
Valeria Jimena
Spain
2026-04-02 06:38
Original brand new, good quality.
Zé Maria Almeida
Brazil
2026-04-02 05:57
All right and well packed arrived fast, this congratulated the seller.
Sofía
Spain
2026-04-02 05:18
Perfect. Arrived fast.
Samuel Felipe
Spain
2026-04-02 03:28
All right ok
Lucas Rafael
Brazil
2026-04-01 22:56
The product works straight, can trust.