BV1LB300FJ-CE2
BV1LB300FJ-CE2
Active
Description:  IC PWR SWITCH P-CHAN 1:1 SOP-J8
Manufacturer:  Rohm Semiconductor
History Price: $1.50000
In Stock: 27500
BV1LB300FJ-CE2 vs BV1LC105FJ-CE2
Series
Automotive, AEC-Q100
Automotive, AEC-Q100
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Switch Type
General Purpose
General Purpose
Number of Outputs
1
1
Ratio - Input:Output
1:1
1:1
Output Configuration
Low Side
Low Side
Output Type
P-Channel
N-Channel
Interface
On/Off
On/Off
Voltage - Load
3V ~ 5.5V
3V ~ 5.5V
Voltage - Supply (Vcc/Vdd)
3V ~ 5.5V
Not Required
Current - Output (Max)
1.7A
3A
Rds On (Typ)
300mOhm
105mOhm
Input Type
Non-Inverting
CMOS
Features
-
-
Fault Protection
Over Current, Over Temperature
Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Supplier Device Package
8-SOP-J
8-SOP-J
Package / Case
8-SOIC (0.154", 3.90mm Width)
8-SOIC (0.154", 3.90mm Width)