☰
BU7253SF-E2
BU7253SF-E2
Active
Description:  IC COMPARATOR 2 CMOS 8SOP
Manufacturer:  Rohm Semiconductor
Datasheet:   BU7253SF-E2 Datasheet
History Price: $0.48600
In Stock: 4890
BU7253SF-E2 Specification
Specification
Part No
BU7253SF-E2
Category
Linear - Comparators
Manufacturer
Rohm Semiconductor
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
CMOS
Number of Elements
2
Output Type
Open Drain
Voltage - Supply, Single/Dual (?
1.8V ~ 5.5V, ?.9V ~ 2.75V
Voltage - Input Offset (Max)
11.5mV
Current - Input Bias (Max)
1pA (Typ)
Current - Output (Typ)
6mA @ 3V
Current - Quiescent (Max)
65μA
CMRR, PSRR (Typ)
80dB CMRR, 80dB PSRR
Propagation Delay (Max)
750ns (Typ)
Hysteresis
-
Operating Temperature
-40 ℃ ~ 105 ℃
Package / Case
8-SOIC (0.173", 4.40mm Width)
Mounting Type
Surface Mount
Supplier Device Package
8-SOP
BU7253SF-E2 Related Parts
BU7230G-TR
BU7230G-TR
Rohm Semiconductor
IC COMPARATOR 1 CMOS 5SSOP
BU7230SG-TR
BU7230SG-TR
Rohm Semiconductor
IC COMPARATOR 1 CMOS 5SSOP
BU7231G-TR
BU7231G-TR
Rohm Semiconductor
IC COMPARATOR 1 GEN PUR 5SSOP
BU7231SG-TR
BU7231SG-TR
Rohm Semiconductor
IC COMPARATOR 1 GEN PUR 5SSOP
BU7232F-E2
BU7232F-E2
Rohm Semiconductor
IC COMPARATOR 2 GEN PUR 8SOP
BU7232FVM-TR
BU7232FVM-TR
Rohm Semiconductor
IC COMPARATOR 2 GEN PUR 8MSOP
BU7232SF-E2
BU7232SF-E2
Rohm Semiconductor
IC COMPARATOR 2 GEN PUR 8SOP
BU7232SFVM-TR
BU7232SFVM-TR
Rohm Semiconductor
IC COMPARATOR 2 GEN PUR 8MSOP
BU7232YFVM-CTR
BU7232YFVM-CTR
Rohm Semiconductor
IC COMPARATOR 2 GEN PUR 8MSOP
BU7233F-E2
BU7233F-E2
Rohm Semiconductor
IC COMPARATOR 2 CMOS 8SOP
BU7233SF-E2
BU7233SF-E2
Rohm Semiconductor
IC COMPARATOR 2 CMOS 8SOP
BU7233YF-CGE2
BU7233YF-CGE2
Rohm Semiconductor
IC COMPARATOR 2 CMOS 8SOP
BU7253SF-E2 Compare Parts
  • BU7253SF-E2 vs BU7252SFVM-TR
  • BU7253SF-E2 vs BU7252SF-E2
  • BU7253SF-E2 vs BU7252FVM-TR
  • BU7253SF-E2 vs BU7252F-E2
  • BU7253SF-E2 vs BU7251SG-TR
  • BU7253SF-E2 vs BU7251G-TR
  • BU7253SF-E2 vs BU7250SG-TR
  • BU7253SF-E2 vs BU7250G-TR
  • BU7253SF-E2 vs BU7233YF-CGE2
  • BU7253SF-E2 vs BU7233SF-E2
  • BU7253SF-E2 vs BU7233F-E2
  • BU7253SF-E2 vs BU7232YFVM-CTR
  • BU7253SF-E2 vs BU7232SFVM-TR
  • BU7253SF-E2 vs BU7232SF-E2
  • BU7253SF-E2 vs BU7232FVM-TR
  • BU7253SF-E2 vs BU7232F-E2
  • BU7253SF-E2 vs BU7231SG-TR
  • BU7253SF-E2 vs BU7231G-TR
  • BU7253SF-E2 vs BU7230SG-TR
  • BU7253SF-E2 vs BU7230G-TR
  • Customer Reviews
    4.95 out of 5.00 stars from 144 customer reviews from all over the world
    Dainius Pocius
    Lithuania
    5 stars
    2026-09-29 19:05
    Gauta. Netikrints Veikimas.
    Mário André
    Brazil
    5 stars
    2026-09-29 17:06
    I took about the stock. I can't say anything significant. As I use at least one, I'll add a review.
    Ylenia Gallo
    Italy
    5 stars
    2026-09-28 05:33
    Perfect and arrived fast
    Heloísa Costa Nascimento
    Brazil
    5 stars
    2026-09-26 04:10
    Excellent, product as described, solved my problem, recommend, arrived very fast.
    Gabriela Mendes Neto
    Brazil
    5 stars
    2026-09-25 12:37
    Excellent Product!!! Working perfectly!!! Recommend to everyone.
    Lúcia Regina
    Brazil
    5 stars
    2026-09-25 12:36
    Receive I haven't tested yet.