☰
BU7253SF-E2
BU7253SF-E2
Active
Description:  IC COMPARATOR 2 CMOS 8SOP
Manufacturer:  Rohm Semiconductor
Datasheet:   BU7253SF-E2 Datasheet
History Price: $0.48600
In Stock: 46530
BU7253SF-E2 vs BU7252F-E2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Type
CMOS
General Purpose
Number of Elements
2
2
Output Type
Open Drain
Push-Pull
Voltage - Supply, Single/Dual (?
1.8V ~ 5.5V, ?.9V ~ 2.75V
1.8V ~ 5.5V, ?.9V ~ 2.75V
Voltage - Input Offset (Max)
11.5mV
11mV @ 3V
Current - Input Bias (Max)
1pA (Typ)
1pA @ 3V
Current - Output (Typ)
6mA @ 3V
6mA @ 3V
Current - Quiescent (Max)
65μA
65μA
CMRR, PSRR (Typ)
80dB CMRR, 80dB PSRR
80dB CMRR, 80dB PSRR
Propagation Delay (Max)
750ns (Typ)
550ns
Hysteresis
-
-
Operating Temperature
-40 ℃ ~ 105 ℃
-40 ℃ ~ 85 ℃
Package / Case
8-SOIC (0.173", 4.40mm Width)
8-SOIC (0.173", 4.40mm Width)
Mounting Type
Surface Mount
Surface Mount
Supplier Device Package
8-SOP
8-SOP