☰
BU4066BC
BU4066BC
Obsolete
Description:  IC SWITCH SPST-NOX4 280OHM 14DIP
Manufacturer:  Rohm Semiconductor
Datasheet:   BU4066BC Datasheet
History Price: Obsolete
In Stock: 27470
BU4066BC Specification
Specification
Part No
BU4066BC
Category
Interface - Analog Switches, Multiplexers, Demultiplexers
Manufacturer
Rohm Semiconductor
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Switch Circuit
SPST - NO
Multiplexer/Demultiplexer Circuit
1:1
Number of Circuits
4
On-State Resistance (Max)
280Ohm
Channel-to-Channel Matching (ΔRon)
-
Voltage - Supply, Single (V-)
3V ~ 18V
Voltage - Supply, Dual (V?
-
Switch Time (Ton, Toff) (Max)
-
-3db Bandwidth
-
Charge Injection
-
Channel Capacitance (CS(off), CD(off))
10pF
Current - Leakage (IS(off)) (Max)
300nA
Crosstalk
-50dB @ 1MHz
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Through Hole
Package / Case
14-DIP (0.300", 7.62mm)
Supplier Device Package
14-DIP
BU4066BC PDF Datasheet
BU4066BC Related Parts
BU4051BC
BU4051BC
Rohm Semiconductor
IC MUX 8:1 160OHM 16DIP
BU4051BCF-BZE2
BU4051BCF-BZE2
Rohm Semiconductor
IC MUX 8:1 160OHM 16SOP
BU4051BCF-E2
BU4051BCF-E2
Rohm Semiconductor
IC MUX 8:1 160OHM 16SOP
BU4051BCFV-E2
BU4051BCFV-E2
Rohm Semiconductor
IC MUX 8:1 160OHM 16SSOP
BU4052BC
BU4052BC
Rohm Semiconductor
IC SWITCH SP4T X 2 160OHM 16DIP
BU4052BCF-BZE2
BU4052BCF-BZE2
Rohm Semiconductor
IC SWITCH SP4T X 2 160OHM 16SOP
BU4052BCF-E2
BU4052BCF-E2
Rohm Semiconductor
IC SWITCH SP4T X 2 160OHM 16SOP
BU4052BCFV-E2
BU4052BCFV-E2
Rohm Semiconductor
IC SWITCH SP4T X 2 160OHM 16SSOP
BU4053BC
BU4053BC
Rohm Semiconductor
IC SWITCH SPDT X 3 160OHM 16DIP
BU4053BCF-E2
BU4053BCF-E2
Rohm Semiconductor
IC SW SPDT-NO/NCX3 160OHM 16SOP
BU4053BCFV-E2
BU4053BCFV-E2
Rohm Semiconductor
IC SWITCH SPDT X 3 160OHM 16SSOP
BU4066BCF-E2
BU4066BCF-E2
Rohm Semiconductor
IC SWITCH SPST-NOX4 280OHM 14SOP
BU4066BC Description
The Rohm Semiconductor BU4066BC is a versatile quad bilateral switch designed for a variety of applications, including signal routing, analog switching, and digital signal processing. This device is part of Rohm%27s extensive lineup of analog switches and is known for its reliability, low on-resistance, and ease of integration into various electronic circuits.

## Key Features

1. Quad Bilateral Switch: The BU4066BC contains four independent switches that can be used to control multiple signals simultaneously. Each switch can be turned on or off independently, providing flexibility in circuit design.

2. Low On-Resistance: The device features a low on-resistance (typically around 50Ω at a supply voltage of 5V), which minimizes signal loss and distortion, making it ideal for high-fidelity audio applications and precision analog circuits.

3. Wide Supply Voltage Range: The BU4066BC operates over a wide supply voltage range of 3V to 15V, allowing it to be used in various applications, from battery-powered devices to more robust systems.

4. High Speed: The device offers fast switching times, typically around 50ns, enabling it to handle high-frequency signals effectively.

5. Low Power Consumption: With a low supply current, the BU4066BC is suitable for low-power applications, contributing to overall energy efficiency in electronic designs.

6. TTL/CMOS Compatible: The control inputs are compatible with both TTL and CMOS logic levels, making it easy to interface with a wide range of digital circuits.

7. Package Options: The BU4066BC is available in various package types, including DIP and SOP, providing options for different design requirements and space constraints.

## Electrical Characteristics

- Number of Switches: 4 (quad)
- Supply Voltage Range: 3V to 15V
- On-Resistance: 50Ω (typical at VDD = 5V)
- Control Voltage (VIL/VIH): 0.8V / 2.0V (for TTL compatibility)
- Switching Time: 50ns (typical)
- Supply Current: 1µA (typical)
- Operating Temperature Range: -40°C to +85°C
- Package Types: DIP-14, SOP-14

## Applications

The BU4066BC is suitable for a wide range of applications, including:

- Audio Switching: Used in audio equipment for switching audio signals without introducing significant distortion.
- Signal Routing: Ideal for routing analog signals in communication devices, sensors, and measurement equipment.
- Data Acquisition Systems: Can be used in data acquisition systems to switch between different signal sources.
- Multiplexing: Useful in multiplexing applications where multiple signals need to be routed to a single output.
- Consumer Electronics: Employed in various consumer electronics for signal management and control.

## Conclusion

The Rohm Semiconductor BU4066BC is a highly functional and efficient quad bilateral switch that meets the needs of modern electronic applications. With its low on-resistance, wide supply voltage range, and fast switching capabilities, it is an excellent choice for designers looking to implement reliable signal routing and switching solutions in their products. Whether in audio systems, communication devices, or consumer electronics, the BU4066BC provides the performance and versatility required for effective circuit design.
BU4066BC Compare Parts
  • BU4066BC vs BU4S66-TR
  • BU4066BC vs BU4551BFV-E2
  • BU4066BC vs BU4551BF-E2
  • BU4066BC vs BU4551BF-BZE2
  • BU4066BC vs BU4551B
  • BU4066BC vs BU4066BCFV-E2
  • BU4066BC vs BU4066BCF-E2
  • BU4066BC vs BU4053BCFV-E2
  • BU4066BC vs BU4053BCF-E2
  • BU4066BC vs BU4053BC
  • BU4066BC vs BU4052BCFV-E2
  • BU4066BC vs BU4052BCF-E2
  • BU4066BC vs BU4052BCF-BZE2
  • BU4066BC vs BU4052BC
  • BU4066BC vs BU4051BCFV-E2
  • BU4066BC vs BU4051BCF-E2
  • BU4066BC vs BU4051BCF-BZE2
  • BU4066BC vs BU4051BC
  • BU4066BC vs BU4066BCF-BZE2
  • Customer Reviews
    4.95 out of 5.00 stars from 110 customer reviews from all over the world
    Quentin Roussel
    France
    5 stars
    2026-09-21 11:36
    Perfectly matches the description
    Emily Thompson
    United States
    5 stars
    2026-09-21 10:45
    Very serious seller, fast in shipment, recommend it to everyone.
    Joshua Lee
    United States
    5 stars
    2026-09-21 09:13
    Great accurate seller and very fast in shipping. Highly recommended.
    Julián
    Spain
    5 stars
    2026-09-21 02:35
    OK fast shipping!
    Amelie Bauer
    Germany
    5 stars
    2026-09-21 00:15
    Fast Shipping, good item, thank you.
    Johanna Müller
    Germany
    5 stars
    2026-09-20 21:23
    Very good stuff, works fine. Satisfied