☰
BU4053BCFV-E2
BU4053BCFV-E2
Not For New Designs
Description:  IC SWITCH SPDT X 3 160OHM 16SSOP
Manufacturer:  Rohm Semiconductor
History Price: $0.38118
In Stock: 7040
BU4053BCFV-E2 Specification
Specification
Part No
BU4053BCFV-E2
Category
Interface - Analog Switches, Multiplexers, Demultiplexers
Manufacturer
Rohm Semiconductor
Series
-
Packaging
Tape & Reel (TR)
Status
Not For New Designs
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Switch Circuit
SPDT
Multiplexer/Demultiplexer Circuit
2:1
Number of Circuits
3
On-State Resistance (Max)
160Ohm
Channel-to-Channel Matching (ΔRon)
-
Voltage - Supply, Single (V-)
3V ~ 18V
Voltage - Supply, Dual (V?
-
Switch Time (Ton, Toff) (Max)
-
-3db Bandwidth
-
Charge Injection
-
Channel Capacitance (CS(off), CD(off))
10pF
Current - Leakage (IS(off)) (Max)
300nA
Crosstalk
-
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
16-LSSOP (0.173", 4.40mm Width)
Supplier Device Package
16-SSOP-B
BU4053BCFV-E2 Related Parts
BU4051BC
BU4051BC
Rohm Semiconductor
IC MUX 8:1 160OHM 16DIP
BU4051BCF-BZE2
BU4051BCF-BZE2
Rohm Semiconductor
IC MUX 8:1 160OHM 16SOP
BU4051BCF-E2
BU4051BCF-E2
Rohm Semiconductor
IC MUX 8:1 160OHM 16SOP
BU4051BCFV-E2
BU4051BCFV-E2
Rohm Semiconductor
IC MUX 8:1 160OHM 16SSOP
BU4052BC
BU4052BC
Rohm Semiconductor
IC SWITCH SP4T X 2 160OHM 16DIP
BU4052BCF-BZE2
BU4052BCF-BZE2
Rohm Semiconductor
IC SWITCH SP4T X 2 160OHM 16SOP
BU4052BCF-E2
BU4052BCF-E2
Rohm Semiconductor
IC SWITCH SP4T X 2 160OHM 16SOP
BU4052BCFV-E2
BU4052BCFV-E2
Rohm Semiconductor
IC SWITCH SP4T X 2 160OHM 16SSOP
BU4053BC
BU4053BC
Rohm Semiconductor
IC SWITCH SPDT X 3 160OHM 16DIP
BU4053BCF-E2
BU4053BCF-E2
Rohm Semiconductor
IC SW SPDT-NO/NCX3 160OHM 16SOP
BU4066BC
BU4066BC
Rohm Semiconductor
IC SWITCH SPST-NOX4 280OHM 14DIP
BU4066BCF-E2
BU4066BCF-E2
Rohm Semiconductor
IC SWITCH SPST-NOX4 280OHM 14SOP
BU4053BCFV-E2 Compare Parts
  • BU4053BCFV-E2 vs BU4S66-TR
  • BU4053BCFV-E2 vs BU4551BFV-E2
  • BU4053BCFV-E2 vs BU4551BF-E2
  • BU4053BCFV-E2 vs BU4551BF-BZE2
  • BU4053BCFV-E2 vs BU4551B
  • BU4053BCFV-E2 vs BU4066BCFV-E2
  • BU4053BCFV-E2 vs BU4066BCF-E2
  • BU4053BCFV-E2 vs BU4066BC
  • BU4053BCFV-E2 vs BU4053BCF-E2
  • BU4053BCFV-E2 vs BU4053BC
  • BU4053BCFV-E2 vs BU4052BCFV-E2
  • BU4053BCFV-E2 vs BU4052BCF-E2
  • BU4053BCFV-E2 vs BU4052BCF-BZE2
  • BU4053BCFV-E2 vs BU4052BC
  • BU4053BCFV-E2 vs BU4051BCFV-E2
  • BU4053BCFV-E2 vs BU4051BCF-E2
  • BU4053BCFV-E2 vs BU4051BCF-BZE2
  • BU4053BCFV-E2 vs BU4051BC
  • BU4053BCFV-E2 vs BU4066BCF-BZE2
  • Customer Reviews
    4.95 out of 5.00 stars from 94 customer reviews from all over the world
    Quentin Roussel
    France
    5 stars
    2026-09-21 11:36
    Perfectly matches the description
    Emily Thompson
    United States
    5 stars
    2026-09-21 10:45
    Very serious seller, fast in shipment, recommend it to everyone.
    Joshua Lee
    United States
    5 stars
    2026-09-21 09:13
    Great accurate seller and very fast in shipping. Highly recommended.
    Julián
    Spain
    5 stars
    2026-09-21 02:35
    OK fast shipping!
    Amelie Bauer
    Germany
    5 stars
    2026-09-21 00:15
    Fast Shipping, good item, thank you.
    Johanna Müller
    Germany
    5 stars
    2026-09-20 21:23
    Very good stuff, works fine. Satisfied