☰
BU21029MUV-E2
BU21029MUV-E2
Active
Description:  IC SCREEN CON 12BIT VQFN020V4040
Manufacturer:  Rohm Semiconductor
History Price: $3.06000
In Stock: 38015
BU21029MUV-E2 Specification
Specification
Part No
BU21029MUV-E2
Category
Data Acquisition - Touch Screen Controllers
Manufacturer
Rohm Semiconductor
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Touchscreen
4 Wire Resistive
Resolution (Bits)
12 b
Interface
I2C
Voltage Reference
External
Voltage - Supply
1.65V ~ 3.6V
Current - Supply
800 μA
Operating Temperature
-20 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
20-VFQFN Exposed Pad
Supplier Device Package
VQFN020V4040
BU21029MUV-E2 PDF Datasheet
BU21029MUV-E2 Related Parts
BU21021GUL-E2
BU21021GUL-E2
Rohm Semiconductor
IC SCREEN CNTRL 12BIT 24VCSP50L2
BU21023MUV-E2
BU21023MUV-E2
Rohm Semiconductor
IC SCREEN CNTRL 8BIT 28QFN
BU21024FV-ME2
BU21024FV-ME2
Rohm Semiconductor
IC SCREEN CNTRL 8BIT 28SSOPB
BU21025GUL-E2
BU21025GUL-E2
Rohm Semiconductor
IC SCREEN CNTRL 12BIT 12VCSP50L2
BU21026MUV-E2
BU21026MUV-E2
Rohm Semiconductor
IC SCREEN CON 12BIT VQFN020V4040
BU21029GUL-E2
BU21029GUL-E2
Rohm Semiconductor
IC SCREEN CNTRL 12BIT 16VCSP50L2
BU21023GUL-E2
BU21023GUL-E2
Rohm Semiconductor
IC SCREEN CNTRL 8BIT 24VCSP50L2
BU21029MUV-E2 Compare Parts
  • BU21029MUV-E2 vs BU21026MUV-E2
  • BU21029MUV-E2 vs BU21025GUL-E2
  • BU21029MUV-E2 vs BU21024FV-ME2
  • BU21029MUV-E2 vs BU21023MUV-E2
  • BU21029MUV-E2 vs BU21021GUL-E2
  • BU21029MUV-E2 vs BU21023GUL-E2
  • Customer Reviews
    4.95 out of 5.00 stars from 158 customer reviews from all over the world
    Jonas Müller
    Germany
    5 stars
    2026-09-18 01:35
    Came a month earlier than specified, class
    Bruno Gomes Jr.
    Brazil
    5 stars
    2026-09-18 01:17
    Everything arrived fast and quiet, great seller recommend.
    Ulysses Rocha
    Brazil
    5 stars
    2026-09-17 23:58
    Perfect fast very well packed send correctly confirm the order seller and the store Note 10 congratulations again to buy for sure can buy without fear shop and seller serious
    David Wright
    United States
    5 stars
    2026-09-17 23:19
    Item received as described. Very little packaging, some timer legs came bent, but should not affect item performance after being bent back.
    Beata Włodarczyk
    Poland
    5 stars
    2026-09-17 23:11
    Fast delivery and according to the description. Recommend.
    Sarah Green
    United States
    5 stars
    2026-09-17 23:00
    Not yet tested but according to the photos