☰
BU21021GUL-E2
BU21021GUL-E2
Not For New Designs
Description:  IC SCREEN CNTRL 12BIT 24VCSP50L2
Manufacturer:  Rohm Semiconductor
History Price: $1.61550
In Stock: 11200
BU21021GUL-E2 Specification
Specification
Part No
BU21021GUL-E2
Category
Data Acquisition - Touch Screen Controllers
Manufacturer
Rohm Semiconductor
Series
-
Packaging
Tape & Reel (TR)
Status
Not For New Designs
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Touchscreen
4 Wire Resistive
Resolution (Bits)
12 b
Interface
I2C, SPI
Voltage Reference
-
Voltage - Supply
2.7V ~ 3.6V
Current - Supply
120 μA
Operating Temperature
-20 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
24-UFBGA, CSPBGA
Supplier Device Package
24-VCSP50L2 (2.6x2.6)
BU21021GUL-E2 Related Parts
BU21023MUV-E2
BU21023MUV-E2
Rohm Semiconductor
IC SCREEN CNTRL 8BIT 28QFN
BU21024FV-ME2
BU21024FV-ME2
Rohm Semiconductor
IC SCREEN CNTRL 8BIT 28SSOPB
BU21025GUL-E2
BU21025GUL-E2
Rohm Semiconductor
IC SCREEN CNTRL 12BIT 12VCSP50L2
BU21026MUV-E2
BU21026MUV-E2
Rohm Semiconductor
IC SCREEN CON 12BIT VQFN020V4040
BU21029GUL-E2
BU21029GUL-E2
Rohm Semiconductor
IC SCREEN CNTRL 12BIT 16VCSP50L2
BU21029MUV-E2
BU21029MUV-E2
Rohm Semiconductor
IC SCREEN CON 12BIT VQFN020V4040
BU21023GUL-E2
BU21023GUL-E2
Rohm Semiconductor
IC SCREEN CNTRL 8BIT 24VCSP50L2
BU21021GUL-E2 Compare Parts
  • BU21021GUL-E2 vs BU21029GUL-E2
  • BU21021GUL-E2 vs BU21026MUV-E2
  • BU21021GUL-E2 vs BU21025GUL-E2
  • BU21021GUL-E2 vs BU21024FV-ME2
  • BU21021GUL-E2 vs BU21023MUV-E2
  • BU21021GUL-E2 vs BU21023GUL-E2
  • Customer Reviews
    4.95 out of 5.00 stars from 181 customer reviews from all over the world
    Jonas Müller
    Germany
    5 stars
    2026-09-18 01:35
    Came a month earlier than specified, class
    Bruno Gomes Jr.
    Brazil
    5 stars
    2026-09-18 01:17
    Everything arrived fast and quiet, great seller recommend.
    Ulysses Rocha
    Brazil
    5 stars
    2026-09-17 23:58
    Perfect fast very well packed send correctly confirm the order seller and the store Note 10 congratulations again to buy for sure can buy without fear shop and seller serious
    David Wright
    United States
    5 stars
    2026-09-17 23:19
    Item received as described. Very little packaging, some timer legs came bent, but should not affect item performance after being bent back.
    Beata Włodarczyk
    Poland
    5 stars
    2026-09-17 23:11
    Fast delivery and according to the description. Recommend.
    Sarah Green
    United States
    5 stars
    2026-09-17 23:00
    Not yet tested but according to the photos