☰
BU2090F-E2
BU2090F-E2
Active
Description:  IC DRIVER 1/0 16SOP
Manufacturer:  Rohm Semiconductor
Datasheet:   BU2090F-E2 Datasheet
History Price: $2.28000
In Stock: 6110
BU2090F-E2 Specification
Specification
Part No
BU2090F-E2
Category
Interface - Drivers, Receivers, Transceivers
Manufacturer
Rohm Semiconductor
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Driver
Protocol
-
Number of Drivers/Receivers
1/0
Duplex
-
Receiver Hysteresis
-
Data Rate
-
Voltage - Supply
2.7V ~ 5.5V
Operating Temperature
-25 ℃ ~ 75 ℃
Mounting Type
Surface Mount
Package / Case
16-SOIC (0.173", 4.40mm Width)
Supplier Device Package
16-SOP
BU2090F-E2 Related Parts
BU2050F-E2
BU2050F-E2
Rohm Semiconductor
IC DRIVER 8/0 14SOP
BU2090
BU2090
Rohm Semiconductor
IC DRIVER 1/0 16DIP
BU2090FS-E2
BU2090FS-E2
Rohm Semiconductor
IC DRIVER 1/0 16SSOP
BU2092F-E2
BU2092F-E2
Rohm Semiconductor
IC DRIVER 12/0 18SOP
BU2092FV-E2
BU2092FV-E2
Rohm Semiconductor
IC DRIVER 12/0 20SSOP
BU2098F-E2
BU2098F-E2
Rohm Semiconductor
IC DRIVER 8/0 16SOP
BU2099FV-E2
BU2099FV-E2
Rohm Semiconductor
IC DRIVER 12/0 20SSOP
BU2152FS-E2
BU2152FS-E2
Rohm Semiconductor
IC DRIVER 32SSOPA
BU2090F-E2 Description
Overview of Rohm Semiconductor BU2090F-E2

The BU2090F-E2 from Rohm Semiconductor is a serial input-output expander IC designed primarily for interfacing microcontrollers with peripheral components such as LEDs, switches, and key matrices in consumer electronics, industrial systems, and embedded designs. It operates over a serial interface, significantly reducing the number of microcontroller I/O pins required while still providing flexible and reliable control over multiple external digital signals.

BU2090F-E2 is particularly suited for display control and key scanning functions in systems with limited GPIO resources. The device is compatible with microcontrollers and logic devices operating at 5V, and it is designed to be used in applications requiring robust serial data communication, moderate-speed digital output, and reliable operation under variable environmental conditions.

Functional Description

The BU2090F-E2 is a peripheral driver and input controller that supports serial-to-parallel data conversion. It functions as an 8-bit serial-in, parallel-out shift register with output latches and also supports input reading, making it useful in scanning or sensing applications. It communicates via a serial clock and data interface, typically SPI-like in function, with clear timing defined by a strobe signal. It also supports a reset function for initializing outputs to a known state.

The IC integrates output drivers capable of sinking current, making it suitable for directly driving LEDs or other logic-level components.

Key Features

* 8-bit Serial-to-Parallel Output: Allows expansion of microcontroller outputs using only a few serial lines.
* Output Latch Capability: Each output is latched, ensuring stable signal levels until the next data update.
* Built-in Key Scan Function: Supports input reading in addition to output driving, enabling efficient key matrix scanning.
* Synchronous Serial Interface: Enables reliable communication using a clocked protocol with minimal pin count.
* Built-in Reset Function: Initializes the output registers for predictable startup behavior.
* Low Standby Current: Designed for low-power applications with minimal current draw when idle.
* High Noise Immunity: Ensures stable operation in electrically noisy environments.
* Compact SOP-16 Package: Facilitates easy integration in dense PCB designs.

Specifications

| Parameter | Value |
| --------------------------------------- | ---------------------------------------------- |
| Number of Output Channels | 8 outputs |
| Interface Type | Serial (synchronous, SPI-like) |
| Supply Voltage (VCC) | 4.5V to 5.5V |
| Input High Voltage (VIH) | ≥ 2.0V |
| Input Low Voltage (VIL) | ≤ 0.8V |
| Output Sink Current (per pin) | Up to 25 mA |
| Operating Frequency | Up to 1 MHz |
| Quiescent Current | < 1 µA (typical) |
| Operating Temperature Range | –40°C to +85°C |
| Package Type | SOP-16 (300 mils width) |
| Latch Enable Function | Yes |
| Reset Function | Yes (active-low) |
| Data Input Format | MSB or LSB first (depending on implementation) |
| RoHS Compliance | Yes (E2 suffix indicates lead-free) |

Applications

* Consumer Electronics: Used in TV sets, audio equipment, microwave ovens, and washing machines for front-panel control, LED driving, and key scanning.
* Home Appliances: Ideal for control panels requiring many indicator LEDs and keys but with minimal wiring or microcontroller I/O.
* Industrial Control: Used in operator interfaces, HMI panels, and control units where signal reliability and EMI resistance are important.
* Office Equipment: Employed in printers, scanners, and fax machines for status indication and input scanning.
* Automotive Instrument Clusters: Provides expansion control for user interface functions such as warning lights and user inputs.

Operating Principle

The BU2090F-E2 receives serial data input via its data pin, synchronized with a serial clock. The data is then shifted into an internal 8-bit register. When a strobe or latch signal is asserted, the contents of the shift register are latched to the output pins. This process allows the microcontroller to control 8 digital outputs with only three control lines (Data, Clock, and Latch), significantly conserving GPIO resources.

Additionally, the device allows input data to be read through the same serial interface by configuring pins as inputs and sampling them during specific timing cycles. This dual capability makes it efficient for key matrix applications where the same pins are used to drive rows and read columns.

Design Considerations

* Pull-up Resistors: When used for key scan input lines, external pull-up resistors may be needed depending on the configuration.
* Output Current Limitations: Although capable of sinking up to 25mA per pin, thermal dissipation and total power constraints should be considered in dense configurations or when multiple outputs are active simultaneously.
* Noise Filtering: In noisy environments, decoupling capacitors near the VCC pin and proper grounding practices are recommended to maintain signal integrity.
* Timing Margins: Ensure proper timing between clock, data, and latch signals to avoid setup/hold violations or output glitches.

Advantages

* Pin Count Reduction: Allows designers to expand output capabilities without increasing microcontroller pin usage.
* Cost Efficiency: Replaces multiple discrete logic or buffer ICs with a single component.
* Simplified PCB Layout: Serial interface simplifies routing compared to parallel bus designs.
* Flexible Functionality: Dual-purpose I/O support enables control of both indicators and switches in a single device.
* Reliable Operation: Stable over a wide temperature range and designed for high EMI resilience.

Conclusion

The BU2090F-E2 from Rohm Semiconductor is a versatile, cost-effective serial input-output expander IC tailored for digital control panels, LED driving, and key matrix scanning. Its dual functionality, compact packaging, and low power consumption make it highly suitable for space-constrained and resource-limited systems. With robust output drive capabilities, built-in latching, and reset functions, the BU2090F-E2 is a well-rounded solution for expanding microcontroller functionality in consumer, industrial, and embedded electronics.
BU2090F-E2 Compare Parts
  • BU2090F-E2 vs BU2099FV-E2
  • BU2090F-E2 vs BU2098F-E2
  • BU2090F-E2 vs BU2092FV-E2
  • BU2090F-E2 vs BU2092F-E2
  • BU2090F-E2 vs BU2090FS-E2
  • BU2090F-E2 vs BU2090
  • BU2090F-E2 vs BU2050F-E2
  • Customer Reviews
    4.95 out of 5.00 stars from 102 customer reviews from all over the world
    Davi Miguel
    Brazil
    5 stars
    2026-09-17 18:04
    Arrived in the stipulated price, and it was really what I expected, soon I will be making a new purchase
    Patricia Brown
    United States
    5 stars
    2026-09-17 17:31
    Arrived in good condition and a bit earlier than expected. That said would love to see an option to combine packaging, so all items delivered at the same time.
    Wagner Costa Lima
    Brazil
    5 stars
    2026-09-17 17:19
    Excellent Product, delivered super fast and quality, great seller!
    Francesca Mariani
    Italy
    5 stars
    2026-09-17 15:24
    Try them, they work!
    Isabela Rocha Neto
    Brazil
    5 stars
    2026-09-17 12:29
    Excellent Product, delivered super fast and quality, great seller!
    Cláudia Maria
    Brazil
    5 stars
    2026-09-17 09:55
    Excellent Product, delivered super fast and quality, great seller!