☰
BU2050F-E2
BU2050F-E2
Active
Description:  IC DRIVER 8/0 14SOP
Manufacturer:  Rohm Semiconductor
Datasheet:   BU2050F-E2 Datasheet
History Price: $1.11600
In Stock: 29890
BU2050F-E2 Specification
Specification
Part No
BU2050F-E2
Category
Interface - Drivers, Receivers, Transceivers
Manufacturer
Rohm Semiconductor
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Driver
Protocol
-
Number of Drivers/Receivers
8/0
Duplex
-
Receiver Hysteresis
-
Data Rate
-
Voltage - Supply
4.5V ~ 5.5V
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
14-SOIC (0.173", 4.40mm Width)
Supplier Device Package
14-SOP
BU2050F-E2 Related Parts
BU2090
BU2090
Rohm Semiconductor
IC DRIVER 1/0 16DIP
BU2090F-E2
BU2090F-E2
Rohm Semiconductor
IC DRIVER 1/0 16SOP
BU2090FS-E2
BU2090FS-E2
Rohm Semiconductor
IC DRIVER 1/0 16SSOP
BU2092F-E2
BU2092F-E2
Rohm Semiconductor
IC DRIVER 12/0 18SOP
BU2092FV-E2
BU2092FV-E2
Rohm Semiconductor
IC DRIVER 12/0 20SSOP
BU2098F-E2
BU2098F-E2
Rohm Semiconductor
IC DRIVER 8/0 16SOP
BU2099FV-E2
BU2099FV-E2
Rohm Semiconductor
IC DRIVER 12/0 20SSOP
BU2152FS-E2
BU2152FS-E2
Rohm Semiconductor
IC DRIVER 32SSOPA
BU2050F-E2 Compare Parts
  • BU2050F-E2 vs BU2099FV-E2
  • BU2050F-E2 vs BU2098F-E2
  • BU2050F-E2 vs BU2092FV-E2
  • BU2050F-E2 vs BU2092F-E2
  • BU2050F-E2 vs BU2090FS-E2
  • BU2050F-E2 vs BU2090F-E2
  • BU2050F-E2 vs BU2090
  • Customer Reviews
    4.95 out of 5.00 stars from 180 customer reviews from all over the world
    Wagner Costa
    Brazil
    5 stars
    2026-09-29 20:27
    Arrived now just test to see if it really works
    Jip de Jong
    Netherlands
    5 stars
    2026-09-29 19:47
    Good seller. Product OK, but a bit on the expensive side.
    Dainius Pocius
    Lithuania
    5 stars
    2026-09-29 19:05
    Gauta. Netikrints Veikimas.
    Mário André
    Brazil
    5 stars
    2026-09-29 17:06
    I took about the stock. I can't say anything significant. As I use at least one, I'll add a review.
    Ylenia Gallo
    Italy
    5 stars
    2026-09-28 05:33
    Perfect and arrived fast
    Heloísa Costa Nascimento
    Brazil
    5 stars
    2026-09-26 04:10
    Excellent, product as described, solved my problem, recommend, arrived very fast.