BR25S640FVM-WTR
BR25S640FVM-WTR
Active
Description:  IC EEPROM 64KBIT SPI 20MHZ 8MSOP
Manufacturer:  Rohm Semiconductor
History Price: $0.98000
In Stock: 21300
BR25S640FVM-WTR Specification
Specification
Part No
BR25S640FVM-WTR
Category
Memory
Manufacturer
Rohm Semiconductor
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Memory Type
Non-Volatile
Memory Format
EEPROM
Technology
EEPROM
Memory Size
64Kbit
Memory Organization
8K x 8
Memory Interface
SPI
Clock Frequency
20 MHz
Write Cycle Time - Word, Page
5ms
Access Time
-
Voltage - Supply
1.7V ~ 5.5V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
8-VSSOP, 8-MSOP (0.110", 2.80mm Width)
Supplier Device Package
8-MSOP
BR25S640FVM-WTR Related Parts
BR24A01AF-WLBH2
BR24A01AF-WLBH2
Rohm Semiconductor
IC EEPROM 1KBIT I2C 400KHZ 8SOP
BR24A01AF-WME2
BR24A01AF-WME2
Rohm Semiconductor
IC EEPROM 1KBIT I2C 400KHZ 8SOP
BR24A01AFJ-WME2
BR24A01AFJ-WME2
Rohm Semiconductor
IC EEPROM 1KBIT I2C 400KHZ 8SOPJ
BR24A02F-WLBH2
BR24A02F-WLBH2
Rohm Semiconductor
IC EEPROM 2KBIT I2C 400KHZ 8SOP
BR24A02F-WME2
BR24A02F-WME2
Rohm Semiconductor
IC EEPROM 2KBIT I2C 400KHZ 8SOP
BR24A02FJ-WME2
BR24A02FJ-WME2
Rohm Semiconductor
IC EEPROM 2KBIT I2C 400KHZ 8SOPJ
BR24A02FVM-WMTR
BR24A02FVM-WMTR
Rohm Semiconductor
IC EEPROM 2KBIT I2C 400KHZ 8MSOP
BR24A04F-WLBH2
BR24A04F-WLBH2
Rohm Semiconductor
IC EEPROM 4KBIT I2C 400KHZ 8SOP
BR24A04F-WME2
BR24A04F-WME2
Rohm Semiconductor
IC EEPROM 4KBIT I2C 400KHZ 8SOP
BR24A04FJ-WME2
BR24A04FJ-WME2
Rohm Semiconductor
IC EEPROM 4KBIT I2C 400KHZ 8SOPJ
BR24A08F-WLBH2
BR24A08F-WLBH2
Rohm Semiconductor
IC EEPROM 8KBIT I2C 400KHZ 8SOP
BR24A08F-WME2
BR24A08F-WME2
Rohm Semiconductor
IC EEPROM 8KBIT I2C 400KHZ 8SOP
BR25S640FVM-WTR Description
Rohm Semiconductor BR25S640FVM-WTR Overview

The Rohm Semiconductor BR25S640FVM-WTR is a high-performance serial NOR Flash memory device designed to offer reliable, fast, and efficient non-volatile storage solutions for a wide range of embedded applications. Utilizing a SPI (Serial Peripheral Interface) for communication, this memory device is optimized for use in consumer electronics, automotive systems, industrial equipment, and IoT devices that require fast boot times, firmware storage, and data retention with low power consumption.

Key Features

* Memory Capacity: 64 Megabits (8 Megabytes) of serial NOR Flash memory.
* Interface: Standard SPI and dual/quad SPI interface supporting high-speed data transfer.
* Operating Voltage: 2.7 V to 3.6 V supply voltage range.
* Fast Read Performance: Supports clock frequencies up to 133 MHz for high-speed read access.
* Page Program Size: 256 bytes per program page for efficient data writing.
* Erase Operations: Supports sector erase (4 KB), block erase (32 KB and 64 KB), and full chip erase functions.
* Data Retention: Guaranteed minimum data retention of 20 years.
* Endurance: Typically 100,000 program/erase cycles per sector.
* Security Features: Hardware write protection and software protection mechanisms.
* Low Power Consumption: Optimized for low power during read, write, and standby modes.
* Package: Compact 8-pin SOP (Small Outline Package) or WSON (Very Thin Small Outline No-Lead) packages suitable for space-constrained applications.

Electrical Specifications

* Supply Voltage (VCC): 2.7 V to 3.6 V.
* Operating Temperature Range: -40°C to +85°C for industrial-grade applications.
* Maximum SPI Clock Frequency: Up to 133 MHz.
* Typical Read Current: Approx. 8 mA at 50 MHz clock frequency.
* Program Current: Approx. 25 mA during page programming.
* Standby Current: Typically below 5 µA.
* Program/Erase Cycle Endurance: Minimum 100,000 cycles.
* Data Retention: 20 years minimum at 25°C.

Functional Description

The BR25S640FVM-WTR operates as a high-speed serial NOR Flash memory device with multiple SPI modes including single, dual, and quad I/O, providing flexibility and scalability for various system designs. The high-speed interface allows for rapid data transfer essential for fast boot and execution in embedded systems.

The memory architecture supports flexible erase operations, including sector, block, and chip erase, facilitating efficient firmware updates and data management. Its 256-byte page program enables fast writing of data segments, reducing programming time.

Security features include hardware write protection pins and software lock bits to safeguard critical data and firmware from accidental or malicious modifications. The device supports deep power-down and standby modes, minimizing power consumption when inactive.

Reliability is ensured with a high endurance rating of 100,000 program/erase cycles and a long data retention period, making it suitable for long-life products operating in harsh environments. The device is fully compliant with industry standards for serial NOR Flash, ensuring interoperability and ease of integration.

Package and Mechanical Details

* Package Options: Available in 8-pin SOP and 8-pin WSON packages.
* Package Dimensions: SOP package typically measures approximately 5 mm × 6 mm; WSON package offers a smaller footprint for space-constrained designs.
* Lead Finish: Lead-free matte tin finish, RoHS compliant.
* Mounting: Surface mount technology, compatible with automated PCB assembly processes.

Applications

* Firmware storage in consumer electronics such as set-top boxes, smart TVs, and digital cameras.
* Automotive control units requiring robust non-volatile memory.
* Industrial automation devices with firmware update capability.
* IoT devices requiring compact, reliable non-volatile storage.
* Networking equipment and embedded systems.
* Portable and battery-powered electronics benefiting from low power consumption.

Performance Characteristics

* High-Speed Data Access: Supports SPI clock frequencies up to 133 MHz, enabling fast system boot and data retrieval.
* Robust Memory Management: Flexible erase and program operations allow efficient firmware updates.
* Low Power Operation: Optimized current consumption extends battery life in portable applications.
* Data Security: Hardware and software write protection ensure firmware and data integrity.
* Long-Term Reliability: High endurance and extended data retention support durable system designs.
* Compact Package: Small form factor suits dense PCB layouts and space-limited applications.
* Industrial-Grade Temperature Range: Ensures operation in harsh environments.

Summary

The Rohm Semiconductor BR25S640FVM-WTR is a reliable and efficient 64 Mbit serial NOR Flash memory device offering high-speed SPI interface, versatile erase/program capabilities, and strong data protection features. Its low power consumption, extended endurance, and wide operating temperature range make it well suited for embedded applications across consumer, automotive, industrial, and IoT sectors. The device’s compact packaging and performance characteristics enable system designers to implement robust and scalable non-volatile storage solutions for modern electronics requiring fast, secure, and durable memory components.
BR25S640FVM-WTR Compare Parts
  • BR25S640FVM-WTR vs BR25S640FVJ-WE2
  • BR25S640FVM-WTR vs BR25S640FV-WE2
  • BR25S640FVM-WTR vs BR25S640FJ-WE2
  • BR25S640FVM-WTR vs BR25S640F-WE2
  • BR25S640FVM-WTR vs BR25S320NUX-WTR
  • BR25S640FVM-WTR vs BR25S320FVT-WE2
  • BR25S640FVM-WTR vs BR25S320FVM-WTR
  • BR25S640FVM-WTR vs BR25S320FVJ-WE2
  • BR25S640FVM-WTR vs BR25S320FV-WE2
  • BR25S640FVM-WTR vs BR25S320FJ-WE2
  • BR25S640FVM-WTR vs BR25S320F-WE2
  • BR25S640FVM-WTR vs BR25S256FJ-WE2
  • BR25S640FVM-WTR vs BR25S256F-WE2
  • BR25S640FVM-WTR vs BR25S128GUZ-WE2
  • BR25S640FVM-WTR vs BR25S128FVT-WE2
  • BR25S640FVM-WTR vs BR25S128FV-WE2
  • BR25S640FVM-WTR vs BR25S128FJ-WE2
  • BR25S640FVM-WTR vs BR25S128F-WE2
  • BR25S640FVM-WTR vs BR25L640FJ-WE2
  • BR25S640FVM-WTR vs BR25L640F-WE2
  • BR25S640FVM-WTR vs BR25L320FJ-WE2
  • BR25S640FVM-WTR vs BR25L320F-WE2
  • BR25S640FVM-WTR vs BR25L320-W
  • BR25S640FVM-WTR vs BR25L160FVT-WE2
  • BR25S640FVM-WTR vs BR25L160FV-WE2
  • BR25S640FVM-WTR vs BR25L160FJ-WE2
  • BR25S640FVM-WTR vs BR25L160F-WE2
  • BR25S640FVM-WTR vs BR25L160-W
  • BR25S640FVM-WTR vs BR25L080FVT-WE2
  • BR25S640FVM-WTR vs BR25L080FV-WE2
  • BR25S640FVM-WTR vs BR25L080FJ-WE2
  • BR25S640FVM-WTR vs BR25L080F-WE2
  • BR25S640FVM-WTR vs BR25L040FVT-WE2
  • BR25S640FVM-WTR vs BR25L040FVM-WTR
  • BR25S640FVM-WTR vs BR25L040FVJ-WE2
  • BR25S640FVM-WTR vs BR25L040FV-WE2
  • BR25S640FVM-WTR vs BR25L040FJ-WE2
  • BR25S640FVM-WTR vs BR25L040F-WE2
  • BR25S640FVM-WTR vs BR25L020FVT-WE2
  • BR25S640FVM-WTR vs BR25L020FVM-WTR
  • Customer Reviews
    4.95 out of 5.00 stars from 69 customer reviews from all over the world
    Baptiste Royer
    France
    5 stars
    2026-03-28 19:14
    The components are well ordered in the box and correspond well to the description
    Wagner Costa Nascimento
    Brazil
    5 stars
    2026-03-28 18:39
    Perfect description, quality components and the delivery is very fast.
    Ana Beatriz
    Brazil
    5 stars
    2026-03-28 18:30
    Received. Still were not tested. Thank you
    Renata Cristina Oliveira
    Brazil
    5 stars
    2026-03-28 07:08
    Arrived fast and as described in the ad. Thank you!
    Martín Pacheco
    Spain
    5 stars
    2026-03-28 01:13
    All perfect thank you
    Hans Müller
    Germany
    5 stars
    2026-03-27 20:25
    I'm very satisfied. Good product as promised and fast delivery. The seller is trustworthy. I will buy from this shop again.