BR25S640FVM-WTR
BR25S640FVM-WTR
Active
Description:  IC EEPROM 64KBIT SPI 20MHZ 8MSOP
Manufacturer:  Rohm Semiconductor
History Price: $0.98000
In Stock: 21300
BR25S640FVM-WTR vs BR25S128FVT-WE2
Category
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Memory Type
Non-Volatile
Non-Volatile
Memory Format
EEPROM
EEPROM
Technology
EEPROM
EEPROM
Memory Size
64Kbit
128Kbit
Memory Organization
8K x 8
16K x 8
Memory Interface
SPI
SPI
Clock Frequency
20 MHz
20 MHz
Write Cycle Time - Word, Page
5ms
5ms
Access Time
-
-
Voltage - Supply
1.7V ~ 5.5V
1.7V ~ 5.5V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-VSSOP, 8-MSOP (0.110", 2.80mm Width)
8-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
8-MSOP
8-TSSOP-B