BH7881EFV-E2
BH7881EFV-E2
Not For New Designs
Description:  IC AMP CLASS AB STER 2W 24HTSSOP
Manufacturer:  Rohm Semiconductor
History Price: $6.96000
In Stock: 29900
BH7881EFV-E2 Specification
Specification
Part No
BH7881EFV-E2
Category
Linear - Amplifiers - Audio
Manufacturer
Rohm Semiconductor
Series
-
Packaging
Tape & Reel (TR)
Status
Not For New Designs
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Class AB
Output Type
2-Channel (Stereo) with Stereo Headphones
Max Output Power x Channels @ Load
2W x 2 @ 4Ohm
Voltage - Supply
3.3V ~ 5.5V
Features
-
Mounting Type
Surface Mount
Operating Temperature
-10 ℃ ~ 70 ℃ (TA)
Supplier Device Package
24-HTSSOP-B
Package / Case
24-VSSOP (0.220", 5.60mm Width) Exposed Pad
BH7881EFV-E2 Compare Parts
  • BH7881EFV-E2 vs BH7826FVM-TR
  • BH7881EFV-E2 vs BH7824FVM-TR
  • BH7881EFV-E2 vs BH7824FVM-FTR
  • BH7881EFV-E2 vs BH7823AFVM-TR
  • Customer Reviews
    4.95 out of 5.00 stars from 155 customer reviews from all over the world
    Karla Jiménez
    Spain
    5 stars
    2026-04-03 09:23
    Sent combined, 2 things together in a bag, by registered mail with signature. The fairly fast delivery time 2-3 weeks to Barcelona, identical described, without testing seem of good quality, OK
    Sara Vitale
    Italy
    5 stars
    2026-04-03 07:48
    Excellent Transaction - Object as Described - Fast Shipment - Thank you
    Juliana Rocha
    Brazil
    5 stars
    2026-04-03 07:33
    Apparently came all correct, arrived in 1 month.
    Herr Michael Schwarz
    Germany
    5 stars
    2026-04-03 02:41
    All good, thx!
    Angela Butler
    United States
    5 stars
    2026-04-03 02:18
    Pas encore testé
    Luca Gallo
    Italy
    5 stars
    2026-04-02 19:11
    Great!!! Perfect material. Recommended.