Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Amplifiers - Audio
/ Rohm Semiconductor BH7881EFV-E2
BH7881EFV-E2
Not For New Designs
Linear - Amplifiers - Audio
Description:
IC AMP CLASS AB STER 2W 24HTSSOP
Manufacturer:
Rohm Semiconductor
Datasheet:
BH7881EFV-E2 Datasheet
History Price: $6.96000
In Stock: 29900
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
BH7881EFV-E2 vs BH7823AFVM-TR
Part No
BH7881EFV-E2
BH7823AFVM-TR
Category
Linear - Amplifiers - Audio
Linear - Amplifiers - Audio
Manufacturer
Rohm Semiconductor
Rohm Semiconductor
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Not For New Designs
Not For New Designs
Type
Class AB
Class AB
Output Type
2-Channel (Stereo) with Stereo Headphones
1-Channel (Mono)
Max Output Power x Channels @ Load
2W x 2 @ 4Ohm
500mW x 1 @ 8Ohm
Voltage - Supply
3.3V ~ 5.5V
2.8V ~ 5.5V
Features
-
Depop, Thermal Protection
Mounting Type
Surface Mount
Surface Mount
Operating Temperature
-10 ℃ ~ 70 ℃ (TA)
-20 ℃ ~ 70 ℃ (TA)
Supplier Device Package
24-HTSSOP-B
8-MSOP
Package / Case
24-VSSOP (0.220", 5.60mm Width) Exposed Pad
8-VSSOP, 8-MSOP (0.110", 2.80mm Width)