BH7824FVM-FTR
BH7824FVM-FTR
Active
Description:  IC AMP CLASS AB MONO 500MW 8MSOP
Manufacturer:  Rohm Semiconductor
History Price: Active
In Stock: 36600
BH7824FVM-FTR Specification
Specification
Part No
BH7824FVM-FTR
Category
Linear - Amplifiers - Audio
Manufacturer
Rohm Semiconductor
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Class AB
Output Type
1-Channel (Mono)
Max Output Power x Channels @ Load
500mW x 1 @ 8Ohm
Voltage - Supply
1.8V ~ 5.5V
Features
Depop, Shutdown, Thermal Protection
Mounting Type
Surface Mount
Operating Temperature
-30 ℃ ~ 85 ℃ (TA)
Supplier Device Package
8-MSOP
Package / Case
8-VSSOP, 8-MSOP (0.110", 2.80mm Width)
BH7824FVM-FTR Compare Parts
  • BH7824FVM-FTR vs BH7881EFV-E2
  • BH7824FVM-FTR vs BH7826FVM-TR
  • BH7824FVM-FTR vs BH7824FVM-TR
  • BH7824FVM-FTR vs BH7823AFVM-TR
  • Customer Reviews
    4.95 out of 5.00 stars from 122 customer reviews from all over the world
    Karla Jiménez
    Spain
    5 stars
    2026-04-03 09:23
    Sent combined, 2 things together in a bag, by registered mail with signature. The fairly fast delivery time 2-3 weeks to Barcelona, identical described, without testing seem of good quality, OK
    Sara Vitale
    Italy
    5 stars
    2026-04-03 07:48
    Excellent Transaction - Object as Described - Fast Shipment - Thank you
    Juliana Rocha
    Brazil
    5 stars
    2026-04-03 07:33
    Apparently came all correct, arrived in 1 month.
    Herr Michael Schwarz
    Germany
    5 stars
    2026-04-03 02:41
    All good, thx!
    Angela Butler
    United States
    5 stars
    2026-04-03 02:18
    Pas encore testé
    Luca Gallo
    Italy
    5 stars
    2026-04-02 19:11
    Great!!! Perfect material. Recommended.