Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Amplifiers - Audio
/ Rohm Semiconductor BH7824FVM-FTR
BH7824FVM-FTR
Active
Linear - Amplifiers - Audio
Description:
IC AMP CLASS AB MONO 500MW 8MSOP
Manufacturer:
Rohm Semiconductor
Datasheet:
BH7824FVM-FTR Datasheet
History Price: Active
In Stock: 36600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
BH7824FVM-FTR vs BH7881EFV-E2
Part No
BH7824FVM-FTR
BH7881EFV-E2
Category
Linear - Amplifiers - Audio
Linear - Amplifiers - Audio
Manufacturer
Rohm Semiconductor
Rohm Semiconductor
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Not For New Designs
Type
Class AB
Class AB
Output Type
1-Channel (Mono)
2-Channel (Stereo) with Stereo Headphones
Max Output Power x Channels @ Load
500mW x 1 @ 8Ohm
2W x 2 @ 4Ohm
Voltage - Supply
1.8V ~ 5.5V
3.3V ~ 5.5V
Features
Depop, Shutdown, Thermal Protection
-
Mounting Type
Surface Mount
Surface Mount
Operating Temperature
-30 ℃ ~ 85 ℃ (TA)
-10 ℃ ~ 70 ℃ (TA)
Supplier Device Package
8-MSOP
24-HTSSOP-B
Package / Case
8-VSSOP, 8-MSOP (0.110", 2.80mm Width)
24-VSSOP (0.220", 5.60mm Width) Exposed Pad