Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Amplifiers - Audio
/ Rohm Semiconductor BH7823AFVM-TR
BH7823AFVM-TR
Not For New Designs
Linear - Amplifiers - Audio
Description:
IC AMP CLASS AB MONO 500MW 8MSOP
Manufacturer:
Rohm Semiconductor
Datasheet:
BH7823AFVM-TR Datasheet
History Price: $1.74150
In Stock: 5500
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
BH7823AFVM-TR Specification
Specification
Part No
BH7823AFVM-TR
Category
Linear - Amplifiers - Audio
Manufacturer
Rohm Semiconductor
Series
-
Packaging
Tape & Reel (TR)
Status
Not For New Designs
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Class AB
Output Type
1-Channel (Mono)
Max Output Power x Channels @ Load
500mW x 1 @ 8Ohm
Voltage - Supply
2.8V ~ 5.5V
Features
Depop, Thermal Protection
Mounting Type
Surface Mount
Operating Temperature
-20 ℃ ~ 70 ℃ (TA)
Supplier Device Package
8-MSOP
Package / Case
8-VSSOP, 8-MSOP (0.110", 2.80mm Width)
BH7823AFVM-TR PDF Datasheet
BH7823AFVM-TR Datasheet
Click and Download: BH7823AFVM-TR Datasheet
BH7823AFVM-TR Compare Parts
BH7823AFVM-TR vs BH7881EFV-E2
BH7823AFVM-TR vs BH7826FVM-TR
BH7823AFVM-TR vs BH7824FVM-TR
BH7823AFVM-TR vs BH7824FVM-FTR
Customer Reviews
4.95 out of 5.00 stars from 111 customer reviews from all over the world
Sara Vitale
Italy
2026-04-03 07:48
Excellent Transaction - Object as Described - Fast Shipment - Thank you
Juliana Rocha
Brazil
2026-04-03 07:33
Apparently came all correct, arrived in 1 month.
Herr Michael Schwarz
Germany
2026-04-03 02:41
All good, thx!
Angela Butler
United States
2026-04-03 02:18
Pas encore testé
Luca Gallo
Italy
2026-04-02 19:11
Great!!! Perfect material. Recommended.
Zoé Lefèvre
France
2026-04-02 17:18
I have never received this order and the seller does not want to refund