Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Amplifiers - Audio
/ Rohm Semiconductor BH7823AFVM-TR
BH7823AFVM-TR
Not For New Designs
Linear - Amplifiers - Audio
Description:
IC AMP CLASS AB MONO 500MW 8MSOP
Manufacturer:
Rohm Semiconductor
Datasheet:
BH7823AFVM-TR Datasheet
History Price: $1.74150
In Stock: 5500
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
BH7823AFVM-TR vs BH7826FVM-TR
Part No
BH7823AFVM-TR
BH7826FVM-TR
Category
Linear - Amplifiers - Audio
Linear - Amplifiers - Audio
Manufacturer
Rohm Semiconductor
Rohm Semiconductor
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Not For New Designs
Not For New Designs
Type
Class AB
-
Output Type
1-Channel (Mono)
-
Max Output Power x Channels @ Load
500mW x 1 @ 8Ohm
-
Voltage - Supply
2.8V ~ 5.5V
-
Features
Depop, Thermal Protection
-
Mounting Type
Surface Mount
-
Operating Temperature
-20 ℃ ~ 70 ℃ (TA)
-
Supplier Device Package
8-MSOP
-
Package / Case
8-VSSOP, 8-MSOP (0.110", 2.80mm Width)
-