☰
BH6069GU-E2
BH6069GU-E2
Obsolete
Description:  IC LED DRVR RGLTR 270MA VCSP85H5
Manufacturer:  Rohm Semiconductor
Datasheet:   BH6069GU-E2 Datasheet
History Price: Obsolete
In Stock: 34985
BH6069GU-E2 Specification
Specification
Part No
BH6069GU-E2
Category
PMIC - LED Drivers
Manufacturer
Rohm Semiconductor
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
DC DC Regulator
Topology
Switched Capacitor (Charge Pump)
Internal Switch(s)
-
Number of Outputs
15 + 2LDOs
Voltage - Supply (Min)
3.15V
Voltage - Supply (Max)
4.5V
Voltage - Output
-
Current - Output / Channel
270mA (Switch)
Frequency
-
Dimming
-
Applications
-
Operating Temperature
-35 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
62-VFBGA, CSPBGA
Supplier Device Package
VCSP85H5
BH6069GU-E2 PDF Datasheet
BH6069GU-E2 Related Parts
BH6046KN-E2
BH6046KN-E2
Rohm Semiconductor
IC LED DRIVER REGULATOR 36VQFN
BH6048KN-E2
BH6048KN-E2
Rohm Semiconductor
IC LED DRV CTRL I2C 150MA 28VQFN
BH6941KN-E2
BH6941KN-E2
Rohm Semiconductor
IC LED DRIVER RGLTR 20MA 20VQFN
BH6942KN-E2
BH6942KN-E2
Rohm Semiconductor
IC LED DRIVER RGLTR 20MA 20VQFN
BH6943KN-E2
BH6943KN-E2
Rohm Semiconductor
IC LED DRIVER RGLTR 20MA 20VQFN
BH6948GU-E2
BH6948GU-E2
Rohm Semiconductor
IC LED DRVR RGLTR SPI 31MA 62CSP
BH6069GU-E2 Compare Parts
  • BH6069GU-E2 vs BH6943KN-E2
  • BH6069GU-E2 vs BH6942KN-E2
  • BH6069GU-E2 vs BH6941KN-E2
  • BH6069GU-E2 vs BH6048KN-E2
  • BH6069GU-E2 vs BH6046KN-E2
  • Customer Reviews
    4.95 out of 5.00 stars from 124 customer reviews from all over the world
    Jip de Jong
    Netherlands
    5 stars
    2026-09-29 19:47
    Good seller. Product OK, but a bit on the expensive side.
    Dainius Pocius
    Lithuania
    5 stars
    2026-09-29 19:05
    Gauta. Netikrints Veikimas.
    Mário André
    Brazil
    5 stars
    2026-09-29 17:06
    I took about the stock. I can't say anything significant. As I use at least one, I'll add a review.
    Ylenia Gallo
    Italy
    5 stars
    2026-09-28 05:33
    Perfect and arrived fast
    Heloísa Costa Nascimento
    Brazil
    5 stars
    2026-09-26 04:10
    Excellent, product as described, solved my problem, recommend, arrived very fast.
    Gabriela Mendes Neto
    Brazil
    5 stars
    2026-09-25 12:37
    Excellent Product!!! Working perfectly!!! Recommend to everyone.