Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - LED Drivers
/ Rohm Semiconductor BH6069GU-E2
BH6069GU-E2
Obsolete
PMIC - LED Drivers
Description:
IC LED DRVR RGLTR 270MA VCSP85H5
Manufacturer:
Rohm Semiconductor
Datasheet:
BH6069GU-E2 Datasheet
History Price: Obsolete
In Stock: 28295
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
BH6069GU-E2 vs BH6941KN-E2
Part No
BH6069GU-E2
BH6941KN-E2
Category
PMIC - LED Drivers
PMIC - LED Drivers
Manufacturer
Rohm Semiconductor
Rohm Semiconductor
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Obsolete
Type
DC DC Regulator
DC DC Regulator
Topology
Switched Capacitor (Charge Pump)
Switched Capacitor (Charge Pump)
Internal Switch(s)
-
Yes
Number of Outputs
15 + 2LDOs
4
Voltage - Supply (Min)
3.15V
2.8V
Voltage - Supply (Max)
4.5V
4.5V
Voltage - Output
-
4.5V
Current - Output / Channel
270mA (Switch)
20mA
Frequency
-
1.2MHz
Dimming
-
-
Applications
-
-
Operating Temperature
-35 ℃ ~ 85 ℃ (TA)
-30 ℃ ~ 80 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
62-VFBGA, CSPBGA
20-VQFN
Supplier Device Package
VCSP85H5
20-VQFN