☰
BD9767FV-E2
BD9767FV-E2
Obsolete
Description:  IC POWER MANAGEMENT SMD
Manufacturer:  Rohm Semiconductor
Datasheet:   BD9767FV-E2 Datasheet
History Price: Obsolete
In Stock: 35000
BD9767FV-E2 Specification
Specification
Part No
BD9767FV-E2
Category
PMIC - Power Management - Specialized
Manufacturer
Rohm Semiconductor
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Applications
-
Current - Supply
-
Voltage - Supply
-
Operating Temperature
-
Mounting Type
-
Package / Case
-
Supplier Device Package
-
BD9767FV-E2 Related Parts
BD90302NUF-CE2
BD90302NUF-CE2
Rohm Semiconductor
5.5 V, 2 A PCH/NCH POWER MOSFET
BD91411GW-E2
BD91411GW-E2
Rohm Semiconductor
IC SWITCH USB2.0 OVP UCSP75M3
BD9215AFV-E2
BD9215AFV-E2
Rohm Semiconductor
IC INVERTER DC/AC SSOP-B28
BD9401FM-E2
BD9401FM-E2
Rohm Semiconductor
IC POWER SUPPLY LSI 28HSOP
BD9478F-GE2
BD9478F-GE2
Rohm Semiconductor
IC PWM PULSE GENERATOR SOP8
BD9573MUF-ME2
BD9573MUF-ME2
Rohm Semiconductor
POWER MANAGEMENT IC FOR AUTOMOTI
BD9576MUF-CE2
BD9576MUF-CE2
Rohm Semiconductor
FS MECHANISM IMPLEMENTED (ASIL-B
BD95820F-LBE2
BD95820F-LBE2
Rohm Semiconductor
IC EARTH LEAKAGE DETECTOR 8SOP
BD95820N-LB
BD95820N-LB
Rohm Semiconductor
IC EARTH LEAKAGE DETECTOR 8SIP
BD9582F-E2
BD9582F-E2
Rohm Semiconductor
IC CURR DETECT EARTH LEAK 8SOP
BD9582F-ME2
BD9582F-ME2
Rohm Semiconductor
IC EARTH LEAKAGE DETECTOR 8SOIC
BD9582N
BD9582N
Rohm Semiconductor
IC CURR DETECTOR EARTH LEAK 8SIP
BD9767FV-E2 Description
Overview
The Rohm Semiconductor BD9767FV-E2 is a high-performance, integrated power management IC specifically designed for backlight inverter applications in LCD displays. It functions as a high-frequency DC-DC converter controller optimized for driving cold cathode fluorescent lamps (CCFLs) and other backlighting sources. The device is tailored to provide high efficiency, precise dimming control, and reliable operation under varying load and input conditions, making it ideal for use in notebooks, monitors, and TV backlighting systems.

Key Features and Functional Description

* Integrated control circuit designed to drive inverter circuits for CCFL backlighting
* Supports high-frequency operation typically around 50 kHz to 150 kHz to reduce audible noise and improve efficiency
* Includes PWM dimming control for smooth and flicker-free brightness adjustment
* Soft-start functionality to minimize inrush current and extend component life
* Built-in protection features including over-voltage protection (OVP), under-voltage lockout (UVLO), over-current protection (OCP), and thermal shutdown to enhance system reliability
* High-voltage startup capability allowing direct connection to wide input voltage ranges without additional circuitry

Electrical Specifications

* Supply Voltage (V\_CC): Operating range typically from 10 V to 30 V, supporting various power supply configurations
* Output Drive Capability: Capable of driving external MOSFETs with gate drive voltages suitable for efficient switching
* Oscillation Frequency: Adjustable between 50 kHz and 150 kHz, enabling optimization for efficiency and noise reduction
* Dimming Control: PWM dimming input with wide dimming ratio for precise brightness control, minimizing flicker
* Startup Current: Low startup current consumption reducing power loss during power-on phase
* Operating Temperature Range: -40°C to +85°C, suitable for automotive and industrial-grade applications

Performance Characteristics

* High switching frequency operation reduces the size of external passive components, allowing compact design
* Robust dimming control supports gradual and stable brightness changes without visible flicker
* Protection circuits enhance device and system robustness under fault and abnormal conditions
* Low power consumption and efficient control algorithms contribute to extended battery life in portable applications

Package and Mechanical Details

* Available in compact SOP-8 package, facilitating easy PCB layout and space savings
* Package dimensions and pin configuration optimized for thermal dissipation and electrical performance
* Lead-free, RoHS-compliant packaging ensuring environmental compliance and reliability in manufacturing

Applications

* Backlight inverters for LCD panels in notebooks, monitors, and televisions
* Portable display devices requiring efficient and flicker-free backlighting solutions
* Industrial and automotive display panels with demanding reliability and performance criteria
* Any application requiring efficient driving and dimming control of CCFL lamps

Thermal and Reliability Aspects

* Integrated thermal shutdown protects the device from damage due to overheating
* Designed to operate reliably over a broad temperature range and under varying load conditions
* Low thermal resistance package enhances heat dissipation from the power transistors and control circuitry

Development and Support

* Rohm provides detailed datasheets, application notes, and reference designs to assist with integration and optimization
* Compatible with standard passive and active components, enabling flexible system design
* Recommended PCB layout guidelines to ensure optimal electrical performance and thermal management

Conclusion
The Rohm Semiconductor BD9767FV-E2 is a specialized power management IC designed for high-efficiency, reliable backlight inverter control in LCD display applications. Its integrated features for high-frequency switching, PWM dimming control, and comprehensive protection make it a robust solution for achieving flicker-free, efficient backlighting in consumer, industrial, and automotive displays. The device’s compact package, broad operating voltage range, and thermal robustness further support its deployment in modern, space-constrained electronic systems requiring consistent and high-quality illumination performance.
BD9767FV-E2 Compare Parts
  • BD9767FV-E2 vs BD9897FS-E2
  • BD9767FV-E2 vs BD9896FV-E2
  • BD9767FV-E2 vs BD9895FV-E2
  • BD9767FV-E2 vs BD9892K-E2
  • BD9767FV-E2 vs BD9890FV-E2
  • BD9767FV-E2 vs BD9890F-E2
  • BD9767FV-E2 vs BD9889FV-E2
  • BD9767FV-E2 vs BD9888FV-E2
  • BD9767FV-E2 vs BD9888F-E2
  • BD9767FV-E2 vs BD9887FS-E2
  • BD9767FV-E2 vs BD9886FV-E2
  • BD9767FV-E2 vs BD9886F-E2
  • BD9767FV-E2 vs BD9885FV-E2
  • BD9767FV-E2 vs BD9884FV-E2
  • BD9767FV-E2 vs BD9883FV-E2
  • BD9767FV-E2 vs BD9882FV-E2
  • BD9767FV-E2 vs BD9882F-E2
  • BD9767FV-E2 vs BD9862MUV-E2
  • BD9767FV-E2 vs BD9766FV-E2
  • BD9767FV-E2 vs BD9722FV-E2
  • BD9767FV-E2 vs BD95850F-LBE2
  • BD9767FV-E2 vs BD9584F-E2
  • BD9767FV-E2 vs BD9582N
  • BD9767FV-E2 vs BD9582F-ME2
  • BD9767FV-E2 vs BD9582F-E2
  • BD9767FV-E2 vs BD95820N-LB
  • BD9767FV-E2 vs BD95820F-LBE2
  • BD9767FV-E2 vs BD9576MUF-CE2
  • BD9767FV-E2 vs BD9573MUF-ME2
  • BD9767FV-E2 vs BD9478F-GE2
  • BD9767FV-E2 vs BD9401FM-E2
  • BD9767FV-E2 vs BD9215AFV-E2
  • BD9767FV-E2 vs BD91411GW-E2
  • BD9767FV-E2 vs BD90302NUF-CE2
  • BD9767FV-E2 vs BD9897FS-LE2
  • BD9767FV-E2 vs BD9897FS-GE2
  • BD9767FV-E2 vs BD9897FS-BZE2
  • BD9767FV-E2 vs BD9897FS
  • BD9767FV-E2 vs BD9896FV-GE2
  • BD9767FV-E2 vs BD9893F-GE2
  • Customer Reviews
    4.95 out of 5.00 stars from 86 customer reviews from all over the world
    Emily Thompson
    United States
    5 stars
    2026-09-21 10:45
    Very serious seller, fast in shipment, recommend it to everyone.
    Joshua Lee
    United States
    5 stars
    2026-09-21 09:13
    Great accurate seller and very fast in shipping. Highly recommended.
    Julián
    Spain
    5 stars
    2026-09-21 02:35
    OK fast shipping!
    Amelie Bauer
    Germany
    5 stars
    2026-09-21 00:15
    Fast Shipping, good item, thank you.
    Johanna Müller
    Germany
    5 stars
    2026-09-20 21:23
    Very good stuff, works fine. Satisfied
    Thiago Ribeiro Júnior
    Brazil
    5 stars
    2026-09-20 21:16
    I am very satisfied with the product.