Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - DC DC Switching Controllers
/ Rohm Semiconductor BD9036EFV-CE2
BD9036EFV-CE2
Active
PMIC - DC DC Switching Controllers
Description:
AUTOMATICALLY CONTROLLED BUCK-BO
Manufacturer:
Rohm Semiconductor
Datasheet:
BD9036EFV-CE2 Datasheet
History Price: $2.25000
In Stock: 26420
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
BD9036EFV-CE2 Specification
Specification
Part No
BD9036EFV-CE2
Category
PMIC - DC DC Switching Controllers
Manufacturer
Rohm Semiconductor
Series
Automotive, AEC-Q100
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Type
Transistor Driver
Function
Step-Up/Step-Down
Output Configuration
Positive
Topology
Buck-Boost
Number of Outputs
1
Output Phases
1
Voltage - Supply (Vcc/Vdd)
-
Frequency - Switching
100kHz ~ 600kHz
Duty Cycle (Max)
92%
Synchronous Rectifier
Yes
Clock Sync
Yes
Serial Interfaces
-
Control Features
Frequency Control, Power Good, Soft Start
Operating Temperature
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
-
Supplier Device Package
-
BD9036EFV-CE2 Related Parts
BD9011EKN-E2
Rohm Semiconductor
IC REG CTRLR BUCK 36HQFN
BD9011KV-E2
Rohm Semiconductor
IC REG CTRLR BUCK 48VQFP
BD9012KV-E2
Rohm Semiconductor
IC REG CTRLR BUCK 48VQFP
BD9013KV-E2
Rohm Semiconductor
IC REG CTRLR BUCK 48VQFP
BD9015KV-ME2
Rohm Semiconductor
IC REG CTRLR BUCK 48VQFP
BD9016KV-ME2
Rohm Semiconductor
IC REG CTRLR BUCK 48VQFP
BD9031FV-CE2
Rohm Semiconductor
IC REG CTRLR BOOST 16SSOP
BD9040FV-E2
Rohm Semiconductor
IC REG CTRLR BUCK 20SSOP
BD9045FV-E2
Rohm Semiconductor
IC REG CTRLR BUCK 28SSOP
BD9300F-E2
Rohm Semiconductor
IC REG CTRLR BUCK/BOOST 14-SOP
BD9300FV-E2
Rohm Semiconductor
IC REG CTRLR BUCK/BOOST 14-SSOP
BD9305AFVM-TR
Rohm Semiconductor
IC REG CTRLR BUCK 8MSOP
BD9036EFV-CE2 Compare Parts
BD9036EFV-CE2 vs BD9851EFV-E2
BD9036EFV-CE2 vs BD9850FVM-TR
BD9036EFV-CE2 vs BD9848FV-E2
BD9036EFV-CE2 vs BD9846FV-E2
BD9036EFV-CE2 vs BD9845FV-E2
BD9036EFV-CE2 vs BD9842FV-E2
BD9036EFV-CE2 vs BD9775FV-E2
BD9036EFV-CE2 vs BD9763FVM-TR
BD9036EFV-CE2 vs BD9615MUV-LBE2
BD9036EFV-CE2 vs BD9611MUV-RE2
BD9036EFV-CE2 vs BD9611MUV-E2
BD9036EFV-CE2 vs BD9610AMUV-E2
BD9036EFV-CE2 vs BD95601MUV-LBE2
BD9036EFV-CE2 vs BD9540EFV-E2
BD9036EFV-CE2 vs BD9536FV-E2
BD9036EFV-CE2 vs BD9306AFVM-TR
BD9036EFV-CE2 vs BD9305AFVM-TR
BD9036EFV-CE2 vs BD9300FV-E2
BD9036EFV-CE2 vs BD9300F-E2
BD9036EFV-CE2 vs BD9045FV-E2
BD9036EFV-CE2 vs BD9040FV-E2
BD9036EFV-CE2 vs BD9031FV-CE2
BD9036EFV-CE2 vs BD9016KV-ME2
BD9036EFV-CE2 vs BD9015KV-ME2
BD9036EFV-CE2 vs BD9013KV-E2
BD9036EFV-CE2 vs BD9012KV-E2
BD9036EFV-CE2 vs BD9011KV-E2
BD9036EFV-CE2 vs BD9011EKN-E2
Customer Reviews
4.95 out of 5.00 stars from 99 customer reviews from all over the world
Érica Santos Lima
Brazil
2026-09-22 08:49
Great product recommend
Jairo Nascimento
Brazil
2026-09-21 22:01
I have not tested yet and then I cannot say whether it works or not!
Valéria Mendes
Brazil
2026-09-21 21:42
As always the product is great
Davi Lucas Almeida
Brazil
2026-09-21 20:01
Delivery faster than expected
Léonie Picard
France
2026-09-21 18:28
No problem-compliant product and nice seller
Steven Allen
United States
2026-09-21 18:24
Arrived a month earlier. Recommendable