☰
BD9300F-E2
BD9300F-E2
Active
Description:  IC REG CTRLR BUCK/BOOST 14-SOP
Manufacturer:  Rohm Semiconductor
Datasheet:   BD9300F-E2 Datasheet
History Price: $3.14000
In Stock: 43330
BD9300F-E2 Specification
Specification
Part No
BD9300F-E2
Category
PMIC - DC DC Switching Controllers
Manufacturer
Rohm Semiconductor
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Type
Transistor Driver
Function
Step-Up, Step-Down
Output Configuration
Positive or Negative
Topology
Buck, Boost
Number of Outputs
1
Output Phases
1
Voltage - Supply (Vcc/Vdd)
3.6V ~ 35V
Frequency - Switching
20kHz ~ 800kHz
Duty Cycle (Max)
100%
Synchronous Rectifier
No
Clock Sync
No
Serial Interfaces
-
Control Features
Frequency Control
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
14-SOIC (0.173", 4.40mm Width)
Supplier Device Package
14-SOP
BD9300F-E2 Related Parts
BD9011EKN-E2
BD9011EKN-E2
Rohm Semiconductor
IC REG CTRLR BUCK 36HQFN
BD9011KV-E2
BD9011KV-E2
Rohm Semiconductor
IC REG CTRLR BUCK 48VQFP
BD9012KV-E2
BD9012KV-E2
Rohm Semiconductor
IC REG CTRLR BUCK 48VQFP
BD9013KV-E2
BD9013KV-E2
Rohm Semiconductor
IC REG CTRLR BUCK 48VQFP
BD9015KV-ME2
BD9015KV-ME2
Rohm Semiconductor
IC REG CTRLR BUCK 48VQFP
BD9016KV-ME2
BD9016KV-ME2
Rohm Semiconductor
IC REG CTRLR BUCK 48VQFP
BD9031FV-CE2
BD9031FV-CE2
Rohm Semiconductor
IC REG CTRLR BOOST 16SSOP
BD9040FV-E2
BD9040FV-E2
Rohm Semiconductor
IC REG CTRLR BUCK 20SSOP
BD9045FV-E2
BD9045FV-E2
Rohm Semiconductor
IC REG CTRLR BUCK 28SSOP
BD9300FV-E2
BD9300FV-E2
Rohm Semiconductor
IC REG CTRLR BUCK/BOOST 14-SSOP
BD9305AFVM-TR
BD9305AFVM-TR
Rohm Semiconductor
IC REG CTRLR BUCK 8MSOP
BD9306AFVM-TR
BD9306AFVM-TR
Rohm Semiconductor
IC REG CTRLR BOOST 8MSOP
BD9300F-E2 Compare Parts
  • BD9300F-E2 vs BD9851EFV-E2
  • BD9300F-E2 vs BD9850FVM-TR
  • BD9300F-E2 vs BD9848FV-E2
  • BD9300F-E2 vs BD9846FV-E2
  • BD9300F-E2 vs BD9845FV-E2
  • BD9300F-E2 vs BD9842FV-E2
  • BD9300F-E2 vs BD9775FV-E2
  • BD9300F-E2 vs BD9763FVM-TR
  • BD9300F-E2 vs BD9615MUV-LBE2
  • BD9300F-E2 vs BD9611MUV-RE2
  • BD9300F-E2 vs BD9611MUV-E2
  • BD9300F-E2 vs BD9610AMUV-E2
  • BD9300F-E2 vs BD95601MUV-LBE2
  • BD9300F-E2 vs BD9540EFV-E2
  • BD9300F-E2 vs BD9536FV-E2
  • BD9300F-E2 vs BD9306AFVM-TR
  • BD9300F-E2 vs BD9305AFVM-TR
  • BD9300F-E2 vs BD9300FV-E2
  • BD9300F-E2 vs BD9045FV-E2
  • BD9300F-E2 vs BD9040FV-E2
  • BD9300F-E2 vs BD9031FV-CE2
  • BD9300F-E2 vs BD9016KV-ME2
  • BD9300F-E2 vs BD9015KV-ME2
  • BD9300F-E2 vs BD9013KV-E2
  • BD9300F-E2 vs BD9012KV-E2
  • BD9300F-E2 vs BD9011KV-E2
  • BD9300F-E2 vs BD9011EKN-E2
  • BD9300F-E2 vs BD9036EFV-CE2
  • Customer Reviews
    4.95 out of 5.00 stars from 127 customer reviews from all over the world
    Jessica Young
    United States
    5 stars
    2026-09-21 13:38
    Order received quickly. A circuit among the 10 receipts has been tested and it works normally. I recommend this seller.
    Robert Harris
    United States
    5 stars
    2026-09-21 12:07
    tested 10 of 5000 so far and works perfectly
    Quentin Roussel
    France
    5 stars
    2026-09-21 11:36
    Perfectly matches the description
    Emily Thompson
    United States
    5 stars
    2026-09-21 10:45
    Very serious seller, fast in shipment, recommend it to everyone.
    Joshua Lee
    United States
    5 stars
    2026-09-21 09:13
    Great accurate seller and very fast in shipping. Highly recommended.
    Julián
    Spain
    5 stars
    2026-09-21 02:35
    OK fast shipping!