☰
BD8620EFV-E2
BD8620EFV-E2
Obsolete
Description:  IC REG DC/DC CONVERTER HTSSOP
Manufacturer:  Rohm Semiconductor
History Price: Obsolete
In Stock: 26230
BD8620EFV-E2 Specification
Specification
Part No
BD8620EFV-E2
Category
PMIC - Voltage Regulators - DC DC Switching Regulators
Manufacturer
Rohm Semiconductor
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
-
Output Configuration
-
Topology
-
Output Type
-
Number of Outputs
-
Voltage - Input (Min)
-
Voltage - Input (Max)
-
Voltage - Output (Min/Fixed)
-
Voltage - Output (Max)
-
Current - Output
-
Frequency - Switching
-
Synchronous Rectifier
-
Operating Temperature
-
Mounting Type
-
Package / Case
-
Supplier Device Package
-
BD8620EFV-E2 Related Parts
BD8152FVM-TR
BD8152FVM-TR
Rohm Semiconductor
IC REG BST SEPIC ADJ 1.4A 8MSOP
BD8158FVM-TR
BD8158FVM-TR
Rohm Semiconductor
IC REG BST SEPIC ADJ 1.4A 8MSOP
BD81870EFV-ME2
BD81870EFV-ME2
Rohm Semiconductor
IC REG BUCK BST ADJ DL 20HTSSOP
BD8301MUV-E2
BD8301MUV-E2
Rohm Semiconductor
IC REG BCK BST ADJ 1A 20VQFN
BD8305MUV-E2
BD8305MUV-E2
Rohm Semiconductor
IC REG BCK BST ADJ 1A 20VQFN
BD8306MUV-E2
BD8306MUV-E2
Rohm Semiconductor
IC REG BCK BST ADJ 2A 16VQFN
BD83070GWL-E2
BD83070GWL-E2
Rohm Semiconductor
IC REG BK BST 2.5/3.3V UCSP50L1C
BD8311NUV-E2
BD8311NUV-E2
Rohm Semiconductor
IC REG BOOST ADJ 2.5A 10VSON
BD8312HFN-TR
BD8312HFN-TR
Rohm Semiconductor
IC REG BUCK ADJUSTABLE 1A 8HSON
BD8313HFN-TR
BD8313HFN-TR
Rohm Semiconductor
IC REG BUCK ADJ 1.2A 8HSON
BD8314NUV-E2
BD8314NUV-E2
Rohm Semiconductor
IC REG BOOST ADJ 2.5A 10VSON
BD8316GWL-E2
BD8316GWL-E2
Rohm Semiconductor
IC REG BUCK BST ADJ DL UCSP50L1
BD8620EFV-E2 Description
Rohm Semiconductor BD8620EFV-E2 Detailed Overview

General Description
The Rohm Semiconductor BD8620EFV-E2 is a high-performance power IC designed primarily for automotive and industrial applications. It functions as a high-side switch with integrated protection features, making it suitable for controlling loads such as lamps, solenoids, and motors within automotive body control modules, electronic control units (ECUs), and other embedded systems. The device integrates a power MOSFET with control circuitry to provide robust load driving capabilities while ensuring system safety and reliability.

Key Features

* High-Side Switch: Incorporates an N-channel MOSFET designed for high-side load switching, simplifying system design and reducing external component count
* Integrated Protection Functions: Includes overcurrent protection, thermal shutdown, and load short-circuit detection to prevent device and system damage
* Wide Operating Voltage Range: Supports automotive battery voltages and transient conditions, suitable for harsh environments
* Low On-Resistance (R\_DS(on)): Minimizes conduction losses to improve energy efficiency and reduce heat generation
* Diagnostics and Status Reporting: Provides open-load detection and status output for system-level diagnostics and fault management
* Low Standby Current: Optimized for low power consumption during standby and idle states to improve overall system energy efficiency
* EMC and Noise Immunity: Designed to withstand electromagnetic interference typical in automotive environments
* Thermally Enhanced Package: Facilitates effective heat dissipation in confined spaces typical of automotive electronic modules
* AEC-Q100 Qualified: Meets automotive-grade quality and reliability standards

Electrical Specifications

* Supply Voltage (V\_BAT): 4.5 V to 40 V, accommodating standard automotive battery and transient voltage ranges
* Load Current Capability: Continuous load current up to 6 A, enabling control of moderate to high power loads
* On-Resistance (R\_DS(on)): Approximately 20 mΩ typical at 25°C, reducing power dissipation and thermal stress
* Operating Temperature Range: –40°C to +150°C junction temperature, suitable for automotive and industrial environments
* Short-Circuit Current Limit: Integrated current limiting protects device under fault conditions
* Load Dump Protection: Capable of withstanding automotive load dump transients up to industry standards
* Reverse Battery Protection: The device can withstand reverse battery voltage, preventing damage in incorrect polarity situations
* Input Threshold Voltage: Logic-level compatible input thresholds, allowing direct interfacing with microcontrollers operating at 5 V or 3.3 V logic
* Turn-On and Turn-Off Times: Fast switching transitions minimizing switching losses and EMI generation

Functional Features

* Overcurrent Detection and Shutdown: Automatically limits current during fault conditions to prevent device and load damage
* Thermal Shutdown: Monitors internal temperature and disables the output when excessive temperature is detected, resuming operation once safe temperatures are restored
* Open Load Detection: Monitors load connection status and signals open load conditions for diagnostic purposes
* Status Pin Output: Provides feedback to the microcontroller or system controller regarding the switch state and fault conditions
* Undervoltage Lockout (UVLO): Ensures the device operates only within safe supply voltage limits to prevent unintended behavior
* Soft Start Control: Prevents inrush current spikes during device turn-on, increasing reliability and reducing electrical stress

Package and Mechanical Details

* Package Type: 8-pin SOIC (Small Outline Integrated Circuit) or equivalent compact surface-mount package
* Thermal Characteristics: Designed for optimal heat dissipation through the package and PCB layout considerations, supporting continuous operation at high currents
* Size and Mounting: Suitable for automated PCB assembly and reflow soldering processes common in automotive electronics manufacturing

Typical Applications

* Automotive body control modules for switching lamps, solenoids, and actuators
* Power window and seat motor control
* Electronic control units (ECUs) requiring reliable high-side switching
* Industrial automation equipment with embedded load control functions
* Battery management systems and power distribution in vehicles
* General-purpose power switching in embedded electronics requiring robust protection features

Summary of Key Specifications

| Parameter | Specification |
| --------------------------- | ----------------------------------- |
| Supply Voltage (V\_BAT) | 4.5 V to 40 V |
| Continuous Load Current | Up to 6 A |
| On-Resistance (R\_DS(on)) | ~20 mΩ at 25°C |
| Operating Temperature Range | –40°C to +150°C (junction) |
| Package Type | 8-pin SOIC surface-mount |
| Short-Circuit Protection | Integrated current limiting |
| Reverse Battery Protection | Yes |
| Overcurrent Detection | Integrated |
| Thermal Shutdown | Integrated |
| Open Load Detection | Supported |
| Input Voltage Levels | Compatible with 3.3 V and 5 V logic |

Conclusion
The Rohm Semiconductor BD8620EFV-E2 is a robust, high-side power switch designed to meet the stringent demands of automotive and industrial applications. Its combination of integrated protection features, high current capability, and low on-resistance make it an excellent choice for efficient and safe load control. With comprehensive diagnostics, thermal management, and compatibility with automotive voltage transients, the BD8620EFV-E2 ensures reliable operation in harsh environments while simplifying system design and enhancing overall safety and performance.
BD8620EFV-E2 Compare Parts
  • BD8620EFV-E2 vs BD8967FVM-TR
  • BD8620EFV-E2 vs BD8966FVM-TR
  • BD8620EFV-E2 vs BD8964FVM-TR
  • BD8620EFV-E2 vs BD8963EFJ-E2
  • BD8620EFV-E2 vs BD89630EFJ-E2
  • BD8620EFV-E2 vs BD8962MUV-E2
  • BD8620EFV-E2 vs BD8961NV-E2
  • BD8620EFV-E2 vs BD8960NV-E2
  • BD8620EFV-E2 vs BD8924G-GTR
  • BD8620EFV-E2 vs BD8649EFV-E2
  • BD8620EFV-E2 vs BD8643FV-E2
  • BD8620EFV-E2 vs BD8641EFV-E2
  • BD8620EFV-E2 vs BD8628EFV-E2
  • BD8620EFV-E2 vs BD8627EFV-E2
  • BD8620EFV-E2 vs BD8624EFV-E2
  • BD8620EFV-E2 vs BD86123AEFJ-E2
  • BD8620EFV-E2 vs BD86120EFJ-E2
  • BD8620EFV-E2 vs BD8317GWL-E2
  • BD8620EFV-E2 vs BD8316GWL-E2
  • BD8620EFV-E2 vs BD8314NUV-E2
  • BD8620EFV-E2 vs BD8313HFN-TR
  • BD8620EFV-E2 vs BD8312HFN-TR
  • BD8620EFV-E2 vs BD8311NUV-E2
  • BD8620EFV-E2 vs BD83070GWL-E2
  • BD8620EFV-E2 vs BD8306MUV-E2
  • BD8620EFV-E2 vs BD8305MUV-E2
  • BD8620EFV-E2 vs BD8301MUV-E2
  • BD8620EFV-E2 vs BD81870EFV-ME2
  • BD8620EFV-E2 vs BD8158FVM-TR
  • BD8620EFV-E2 vs BD8152FVM-TR
  • Customer Reviews
    4.95 out of 5.00 stars from 114 customer reviews from all over the world
    Bruno César Nascimento
    Brazil
    5 stars
    2026-09-18 09:42
    Delivered on time Congratulations!!!!!
    Lars de Ruiter
    Netherlands
    5 stars
    2026-09-18 07:56
    Received in good order. Thank you.
    Fábio Henrique
    Brazil
    5 stars
    2026-09-18 07:56
    Excellent Product, delivered super fast and quality, great seller!
    Camila Martins Sr.
    Brazil
    5 stars
    2026-09-18 07:32
    All very fast. Excellent goods
    Lea Weber
    Germany
    5 stars
    2026-09-18 06:16
    100% Quality. verry good product.
    Mia Bauer
    Germany
    5 stars
    2026-09-18 06:16
    Works as descriped. Fast Delivery and very good packaging
    Thanks