☰
BD8620EFV-E2
BD8620EFV-E2
Obsolete
Description:  IC REG DC/DC CONVERTER HTSSOP
Manufacturer:  Rohm Semiconductor
History Price: Obsolete
In Stock: 18035
BD8620EFV-E2 vs BD89630EFJ-E2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Active
Function
-
Step-Down
Output Configuration
-
Positive
Topology
-
Buck
Output Type
-
Adjustable
Number of Outputs
-
1
Voltage - Input (Min)
-
2.7V
Voltage - Input (Max)
-
5.5V
Voltage - Output (Min/Fixed)
-
1V
Voltage - Output (Max)
-
2.5V
Current - Output
-
2A
Frequency - Switching
-
1MHz
Synchronous Rectifier
-
Yes
Operating Temperature
-
-20 ℃ ~ 85 ℃ (TA)
Mounting Type
-
Surface Mount
Package / Case
-
8-SOIC (0.154", 3.90mm Width) Exposed Pad
Supplier Device Package
-
8-HTSOP-J