☰
BD7763EFV-E2
BD7763EFV-E2
Not For New Designs
Description:  IC MTR DRVR 4.3-13.2V 54HTSSOP-B
Manufacturer:  Rohm Semiconductor
History Price: $4.58000
In Stock: 30550
BD7763EFV-E2 Specification
Specification
Part No
BD7763EFV-E2
Category
PMIC - Motor Drivers, Controllers
Manufacturer
Rohm Semiconductor
Series
-
Packaging
Tape & Reel (TR)
Status
Not For New Designs
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Motor Type - Stepper
-
Motor Type - AC, DC
-
Function
Driver
Output Configuration
-
Interface
Logic
Technology
Power MOSFET
Step Resolution
-
Applications
DVD, Blu-Ray
Current - Output
2.5A
Voltage - Supply
4.3V ~ 13.2V
Voltage - Load
-
Operating Temperature
-20 ℃ ~ 75 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
54-VSSOP (0.295", 7.50mm Width) Exposed Pad
Supplier Device Package
54-HTSSOP-B
BD7763EFV-E2 Related Parts
BD7755RFV-E2
BD7755RFV-E2
Rohm Semiconductor
IC MOTOR DRIVER PAR 54HTSSOP
BD7903FS-E2
BD7903FS-E2
Rohm Semiconductor
IC MTR DRV BIPLR 4.5-14V 54SSOPA
BD7931F-E2
BD7931F-E2
Rohm Semiconductor
IC MOTOR DRIVER 4.5V-14V 8SOP
BD7960FM-E2
BD7960FM-E2
Rohm Semiconductor
IC MOTOR DRIVER 4.5V-14V 36HSOP
BD7961FM-E2
BD7961FM-E2
Rohm Semiconductor
IC MOTOR DRIVER 4.5V-14V 36HSOP
BD7789RFS-E2
BD7789RFS-E2
Rohm Semiconductor
IC MOTOR DRIVER PAR HTSSOP
BD7909FS-E2
BD7909FS-E2
Rohm Semiconductor
IC MOTOR DRIVER PAR SSOP
BD7915FP-E2
BD7915FP-E2
Rohm Semiconductor
IC MOTOR DRIVER PAR HSOP
BD7954FS-E2
BD7954FS-E2
Rohm Semiconductor
IC 7CH POWER DRIVER FOR CD/DVD-R
BD7957FS-E2
BD7957FS-E2
Rohm Semiconductor
IC POWER DRIVER
BD7763EFV-E2 Compare Parts
  • BD7763EFV-E2 vs BD7960FM-E2
  • BD7763EFV-E2 vs BD7931F-E2
  • BD7763EFV-E2 vs BD7903FS-E2
  • BD7763EFV-E2 vs BD7755RFV-E2
  • BD7763EFV-E2 vs BD7957FS-E2
  • BD7763EFV-E2 vs BD7954FS-E2
  • BD7763EFV-E2 vs BD7915FP-E2
  • BD7763EFV-E2 vs BD7909FS-E2
  • BD7763EFV-E2 vs BD7789RFS-E2
  • Customer Reviews
    4.95 out of 5.00 stars from 121 customer reviews from all over the world
    渡辺 大輔
    Japan
    5 stars
    2026-09-18 03:49
    Delivery is very fast and item packaging is ok. Item is undamaged and as described. Not tested yet.
    Brian Martinez
    United States
    5 stars
    2026-09-18 03:05
    In the absence of testing everything correct and very fast, within the term they give
    Érica Lima
    Brazil
    5 stars
    2026-09-18 03:02
    Product of excellent quality
    Laura Johnson
    United States
    5 stars
    2026-09-18 02:58
    super fast shipping, have not tested yet but everything looks good thank you!
    Zé Roberto Almeida
    Brazil
    5 stars
    2026-09-18 01:49
    Excellent Product, delivered super fast and quality, great seller!
    Jonas Müller
    Germany
    5 stars
    2026-09-18 01:35
    Came a month earlier than specified, class