☰
BD7763EFV-E2
BD7763EFV-E2
Not For New Designs
Description:  IC MTR DRVR 4.3-13.2V 54HTSSOP-B
Manufacturer:  Rohm Semiconductor
History Price: $4.58000
In Stock: 2350
BD7763EFV-E2 vs BD7931F-E2
Series
-
-
Packaging
Tape & Reel (TR)
Cut Tape (CT)
Status
Not For New Designs
Not For New Designs
Motor Type - Stepper
-
-
Motor Type - AC, DC
-
Brushed DC
Function
Driver
Driver - Fully Integrated, Control and Power Stage
Output Configuration
-
Half Bridge (2)
Interface
Logic
On/Off
Technology
Power MOSFET
Power MOSFET
Step Resolution
-
-
Applications
DVD, Blu-Ray
Media Player
Current - Output
2.5A
500mA
Voltage - Supply
4.3V ~ 13.2V
4.5V ~ 14V
Voltage - Load
-
4.5V ~ 14V
Operating Temperature
-20 ℃ ~ 75 ℃ (TA)
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
54-VSSOP (0.295", 7.50mm Width) Exposed Pad
8-SOIC (0.173", 4.40mm Width)
Supplier Device Package
54-HTSSOP-B
8-SOP