☰
BD7562FVM-TR
BD7562FVM-TR
Active
Description:  IC CMOS 2 CIRCUIT 8MSOP
Manufacturer:  Rohm Semiconductor
History Price: $1.76000
In Stock: 1520
BD7562FVM-TR Specification
Specification
Part No
BD7562FVM-TR
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Rohm Semiconductor
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Amplifier Type
CMOS
Number of Circuits
2
Output Type
Rail-to-Rail
Slew Rate
1V/μs
Gain Bandwidth Product
1 MHz
-3db Bandwidth
-
Current - Input Bias
1 pA
Voltage - Input Offset
1 mV
Current - Supply
900μA
Current - Output / Channel
14 mA
Voltage - Supply Span (Min)
5 V
Voltage - Supply Span (Max)
14.5 V
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
8-VSSOP, 8-MSOP (0.110", 2.80mm Width)
Supplier Device Package
8-MSOP
BD7562FVM-TR Related Parts
BD7281YG-CTR
BD7281YG-CTR
Rohm Semiconductor
NANO CAP, LOW NOISE & INPUT/OUTP
BD7541G-TR
BD7541G-TR
Rohm Semiconductor
IC OPAMP GP 1 CIRCUIT 5SSOP
BD7541SG-TR
BD7541SG-TR
Rohm Semiconductor
IC OPAMP GP 1 CIRCUIT 5SSOP
BD7542F-E2
BD7542F-E2
Rohm Semiconductor
IC CMOS 2 CIRCUIT 8SOP
BD7542FVM-TR
BD7542FVM-TR
Rohm Semiconductor
IC CMOS 2 CIRCUIT 8MSOP
BD7542SF-E2
BD7542SF-E2
Rohm Semiconductor
IC CMOS 2 CIRCUIT 8SOP
BD7542SFVM-TR
BD7542SFVM-TR
Rohm Semiconductor
IC CMOS 2 CIRCUIT 8MSOP
BD7561G-TR
BD7561G-TR
Rohm Semiconductor
IC OPAMP GP 1 CIRCUIT 5SSOP
BD7561SG-TR
BD7561SG-TR
Rohm Semiconductor
IC OPAMP GP 1 CIRCUIT 5SSOP
BD7562F-E2
BD7562F-E2
Rohm Semiconductor
IC CMOS 2 CIRCUIT 8SOP
BD7562SF-E2
BD7562SF-E2
Rohm Semiconductor
IC CMOS 2 CIRCUIT 8SOP
BD7562SFVM-TR
BD7562SFVM-TR
Rohm Semiconductor
IC CMOS 2 CIRCUIT 8MSOP
BD7562FVM-TR Compare Parts
  • BD7562FVM-TR vs BD77502FVM-TR
  • BD7562FVM-TR vs BD77501G-TR
  • BD7562FVM-TR vs BD7562SFVM-TR
  • BD7562FVM-TR vs BD7562SF-E2
  • BD7562FVM-TR vs BD7562F-E2
  • BD7562FVM-TR vs BD7561SG-TR
  • BD7562FVM-TR vs BD7561G-TR
  • BD7562FVM-TR vs BD7542SFVM-TR
  • BD7562FVM-TR vs BD7542SF-E2
  • BD7562FVM-TR vs BD7542FVM-TR
  • BD7562FVM-TR vs BD7542F-E2
  • BD7562FVM-TR vs BD7541SG-TR
  • BD7562FVM-TR vs BD7541G-TR
  • BD7562FVM-TR vs BD7281YG-CTR
  • BD7562FVM-TR vs BD77502FVM
  • Customer Reviews
    4.95 out of 5.00 stars from 185 customer reviews from all over the world
    Émilienne Giraud
    France
    5 stars
    2026-09-19 04:35
    Great thank you
    Maxence Dupuy
    France
    5 stars
    2026-09-19 04:30
    Great thank you
    Justine Lefranc
    France
    5 stars
    2026-09-19 04:27
    Great thank you
    Paul Marchand
    France
    5 stars
    2026-09-19 04:19
    Great thank you
    Salomé Lefèvre
    France
    5 stars
    2026-09-19 04:17
    Great thank you
    Martin Roy
    France
    5 stars
    2026-09-19 03:51
    Great thank you