☰
BD7281YG-CTR
BD7281YG-CTR
Active
Description:  NANO CAP, LOW NOISE & INPUT/OUTP
Manufacturer:  Rohm Semiconductor
History Price: $1.40000
In Stock: 2720
BD7281YG-CTR Specification
Specification
Part No
BD7281YG-CTR
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Rohm Semiconductor
Series
Nano Cap
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Amplifier Type
CMOS
Number of Circuits
1
Output Type
Push-Pull, Rail-to-Rail
Slew Rate
10V/μs
Gain Bandwidth Product
7 MHz
-3db Bandwidth
-
Current - Input Bias
0.5 pA
Voltage - Input Offset
10 μV
Current - Supply
1.7mA
Current - Output / Channel
50 mA
Voltage - Supply Span (Min)
2.5 V
Voltage - Supply Span (Max)
5.5 V
Operating Temperature
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Package / Case
SC-74A, SOT-753
Supplier Device Package
5-SSOP
BD7281YG-CTR Related Parts
BD7541G-TR
BD7541G-TR
Rohm Semiconductor
IC OPAMP GP 1 CIRCUIT 5SSOP
BD7541SG-TR
BD7541SG-TR
Rohm Semiconductor
IC OPAMP GP 1 CIRCUIT 5SSOP
BD7542F-E2
BD7542F-E2
Rohm Semiconductor
IC CMOS 2 CIRCUIT 8SOP
BD7542FVM-TR
BD7542FVM-TR
Rohm Semiconductor
IC CMOS 2 CIRCUIT 8MSOP
BD7542SF-E2
BD7542SF-E2
Rohm Semiconductor
IC CMOS 2 CIRCUIT 8SOP
BD7542SFVM-TR
BD7542SFVM-TR
Rohm Semiconductor
IC CMOS 2 CIRCUIT 8MSOP
BD7561G-TR
BD7561G-TR
Rohm Semiconductor
IC OPAMP GP 1 CIRCUIT 5SSOP
BD7561SG-TR
BD7561SG-TR
Rohm Semiconductor
IC OPAMP GP 1 CIRCUIT 5SSOP
BD7562F-E2
BD7562F-E2
Rohm Semiconductor
IC CMOS 2 CIRCUIT 8SOP
BD7562FVM-TR
BD7562FVM-TR
Rohm Semiconductor
IC CMOS 2 CIRCUIT 8MSOP
BD7562SF-E2
BD7562SF-E2
Rohm Semiconductor
IC CMOS 2 CIRCUIT 8SOP
BD7562SFVM-TR
BD7562SFVM-TR
Rohm Semiconductor
IC CMOS 2 CIRCUIT 8MSOP
BD7281YG-CTR Compare Parts
  • BD7281YG-CTR vs BD77502FVM-TR
  • BD7281YG-CTR vs BD77501G-TR
  • BD7281YG-CTR vs BD7562SFVM-TR
  • BD7281YG-CTR vs BD7562SF-E2
  • BD7281YG-CTR vs BD7562FVM-TR
  • BD7281YG-CTR vs BD7562F-E2
  • BD7281YG-CTR vs BD7561SG-TR
  • BD7281YG-CTR vs BD7561G-TR
  • BD7281YG-CTR vs BD7542SFVM-TR
  • BD7281YG-CTR vs BD7542SF-E2
  • BD7281YG-CTR vs BD7542FVM-TR
  • BD7281YG-CTR vs BD7542F-E2
  • BD7281YG-CTR vs BD7541SG-TR
  • BD7281YG-CTR vs BD7541G-TR
  • BD7281YG-CTR vs BD77502FVM
  • Customer Reviews
    4.95 out of 5.00 stars from 175 customer reviews from all over the world
    Émilienne Giraud
    France
    5 stars
    2026-09-19 04:35
    Great thank you
    Maxence Dupuy
    France
    5 stars
    2026-09-19 04:30
    Great thank you
    Justine Lefranc
    France
    5 stars
    2026-09-19 04:27
    Great thank you
    Paul Marchand
    France
    5 stars
    2026-09-19 04:19
    Great thank you
    Salomé Lefèvre
    France
    5 stars
    2026-09-19 04:17
    Great thank you
    Martin Roy
    France
    5 stars
    2026-09-19 03:51
    Great thank you