BD70GA5MEFJ-ME2
BD70GA5MEFJ-ME2
Active
Description:  IC REG LINEAR 7V 500MA 8HTSOP-J
Manufacturer:  Rohm Semiconductor
History Price: $1.25000
In Stock: 13600
BD70GA5MEFJ-ME2 Specification
Specification
Part No
BD70GA5MEFJ-ME2
Category
PMIC - Voltage Regulators - Linear
Manufacturer
Rohm Semiconductor
Series
Automotive, AEC-Q100
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Configuration
Positive
Output Type
Fixed
Number of Regulators
1
Voltage - Input (Max)
14V
Voltage - Output (Min/Fixed)
7V
Voltage - Output (Max)
-
Voltage Dropout (Max)
1.2V @ 500mA
Current - Output
500mA
Current - Quiescent (Iq)
-
Current - Supply (Max)
1.2 mA
PSRR
-
Control Features
Enable
Protection Features
Over Current, Over Temperature, Soft Start
Operating Temperature
-40 ℃ ~ 105 ℃
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width) Exposed Pad
Supplier Device Package
8-HTSOP-J
BD70GA5MEFJ-ME2 Related Parts
BD7003NUX-E2
BD7003NUX-E2
Rohm Semiconductor
IC REG LIN POS ADJ VSON008X2020
BD7004NUX-E2
BD7004NUX-E2
Rohm Semiconductor
IC REG LIN POS ADJ VSON008X2020
BD70FC0WEFJ-E2
BD70FC0WEFJ-E2
Rohm Semiconductor
1A 7V, FIXED OUTPUT, HIGH-ACCURA
BD70GA3MEFJ-LBH2
BD70GA3MEFJ-LBH2
Rohm Semiconductor
300MA 7V, FIXED OUTPUT, HIGH-ACC
BD70GA3MEFJ-ME2
BD70GA3MEFJ-ME2
Rohm Semiconductor
IC REG LINEAR 7V 300MA 8HTSOP-J
BD70GA3WEFJ-E2
BD70GA3WEFJ-E2
Rohm Semiconductor
IC REG LINEAR 7V 300MA 8HTSOP
BD70GA3WNUX-TR
BD70GA3WNUX-TR
Rohm Semiconductor
300MA FIXED OUTPUT LDO REGULATOR
BD70GA5MEFJ-LBH2
BD70GA5MEFJ-LBH2
Rohm Semiconductor
IC REG LINEAR 7V 500MA 8HTSOP
BD70GA5WEFJ-E2
BD70GA5WEFJ-E2
Rohm Semiconductor
IC REG LINEAR 7V 500MA 8HTSOP
BD70GC0MEFJ-LBH2
BD70GC0MEFJ-LBH2
Rohm Semiconductor
1A 7V, FIXED OUTPUT, HIGH-ACCURA
BD70GC0MEFJ-ME2
BD70GC0MEFJ-ME2
Rohm Semiconductor
IC REG LINEAR 7V 1A 8HTSOP
BD70GC0WEFJ-E2
BD70GC0WEFJ-E2
Rohm Semiconductor
IC REG LINEAR 7V 1A 8HTSOP
BD70GA5MEFJ-ME2 Compare Parts
  • BD70GA5MEFJ-ME2 vs BD7800FP-E2
  • BD70GA5MEFJ-ME2 vs BD750U2EFJ-CE2
  • BD70GA5MEFJ-ME2 vs BD750L5FP-CE2
  • BD70GA5MEFJ-ME2 vs BD750L2FP3-CE2
  • BD70GA5MEFJ-ME2 vs BD750L2FP2-CE2
  • BD70GA5MEFJ-ME2 vs BD750L2FP-CE2
  • BD70GA5MEFJ-ME2 vs BD750L2EFJ-CE2
  • BD70GA5MEFJ-ME2 vs BD750L05G-CTR
  • BD70GA5MEFJ-ME2 vs BD733U2EFJ-CE2
  • BD70GA5MEFJ-ME2 vs BD733L5FP-CE2
  • BD70GA5MEFJ-ME2 vs BD733L2FP3-CE2
  • BD70GA5MEFJ-ME2 vs BD733L2FP2-CE2
  • BD70GA5MEFJ-ME2 vs BD733L2FP-CE2
  • BD70GA5MEFJ-ME2 vs BD733L2EFJ-CE2
  • BD70GA5MEFJ-ME2 vs BD733L05G-CTR
  • BD70GA5MEFJ-ME2 vs BD730L05G-CTR
  • BD70GA5MEFJ-ME2 vs BD725L05G-CTR
  • BD70GA5MEFJ-ME2 vs BD70HC5WEFJ-E2
  • BD70GA5MEFJ-ME2 vs BD70HC5MEFJ-ME2
  • BD70GA5MEFJ-ME2 vs BD70HC5MEFJ-LBH2
  • BD70GA5MEFJ-ME2 vs BD70HC0WEFJ-E2
  • BD70GA5MEFJ-ME2 vs BD70HC0MEFJ-ME2
  • BD70GA5MEFJ-ME2 vs BD70HC0MEFJ-LBH2
  • BD70GA5MEFJ-ME2 vs BD70HA5WEFJ-E2
  • BD70GA5MEFJ-ME2 vs BD70HA5MEFJ-ME2
  • BD70GA5MEFJ-ME2 vs BD70HA5MEFJ-LBH2
  • BD70GA5MEFJ-ME2 vs BD70HA3WEFJ-E2
  • BD70GA5MEFJ-ME2 vs BD70HA3MEFJ-ME2
  • BD70GA5MEFJ-ME2 vs BD70HA3MEFJ-LBH2
  • BD70GA5MEFJ-ME2 vs BD70GC0WEFJ-E2
  • BD70GA5MEFJ-ME2 vs BD70GC0MEFJ-ME2
  • BD70GA5MEFJ-ME2 vs BD70GC0MEFJ-LBH2
  • BD70GA5MEFJ-ME2 vs BD70GA5WEFJ-E2
  • BD70GA5MEFJ-ME2 vs BD70GA5MEFJ-LBH2
  • BD70GA5MEFJ-ME2 vs BD70GA3WNUX-TR
  • BD70GA5MEFJ-ME2 vs BD70GA3WEFJ-E2
  • BD70GA5MEFJ-ME2 vs BD70GA3MEFJ-ME2
  • BD70GA5MEFJ-ME2 vs BD70GA3MEFJ-LBH2
  • BD70GA5MEFJ-ME2 vs BD70FC0WEFJ-E2
  • BD70GA5MEFJ-ME2 vs BD7004NUX-E2
  • Customer Reviews
    4.95 out of 5.00 stars from 92 customer reviews from all over the world
    Alejandra León
    Spain
    5 stars
    2026-03-22 14:19
    Excellent product and seller. It's arrived in 6 days and. Very happy. 5 starheads
    Alana
    Brazil
    5 stars
    2026-03-22 01:04
    The product arrived as the announcement. Great quality.
    Yago Silva
    Brazil
    5 stars
    2026-03-22 01:01
    Original Texas Instruments Recommend the seller product great quality.
    Louis Giraud
    France
    5 stars
    2026-03-21 22:54
    Impeccable good product. Good seller
    Jagoda Wysocka
    Poland
    5 stars
    2026-03-21 20:36
    Goods in accordance with the order, very fast delivery. I recommend the seller.
    Zachary Ross
    United States
    5 stars
    2026-03-21 19:25
    If the order arrives, it is also the right type.