☰
BD70GA3MEFJ-ME2
BD70GA3MEFJ-ME2
Active
Description:  IC REG LINEAR 7V 300MA 8HTSOP-J
Manufacturer:  Rohm Semiconductor
History Price: $1.08000
In Stock: 22580
BD70GA3MEFJ-ME2 Specification
Specification
Part No
BD70GA3MEFJ-ME2
Category
PMIC - Voltage Regulators - Linear
Manufacturer
Rohm Semiconductor
Series
Automotive, AEC-Q100
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Configuration
Positive
Output Type
Fixed
Number of Regulators
1
Voltage - Input (Max)
14V
Voltage - Output (Min/Fixed)
7V
Voltage - Output (Max)
-
Voltage Dropout (Max)
1.2V @ 300mA
Current - Output
300mA
Current - Quiescent (Iq)
600 μA
Current - Supply (Max)
1.2 mA
PSRR
-
Control Features
Enable
Protection Features
Over Current, Over Temperature, Soft Start
Operating Temperature
-40 ℃ ~ 105 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width) Exposed Pad
Supplier Device Package
8-HTSOP-J
BD70GA3MEFJ-ME2 Related Parts
BD7003NUX-E2
BD7003NUX-E2
Rohm Semiconductor
IC REG LIN POS ADJ VSON008X2020
BD7004NUX-E2
BD7004NUX-E2
Rohm Semiconductor
IC REG LIN POS ADJ VSON008X2020
BD70FC0WEFJ-E2
BD70FC0WEFJ-E2
Rohm Semiconductor
1A 7V, FIXED OUTPUT, HIGH-ACCURA
BD70GA3MEFJ-LBH2
BD70GA3MEFJ-LBH2
Rohm Semiconductor
300MA 7V, FIXED OUTPUT, HIGH-ACC
BD70GA3WEFJ-E2
BD70GA3WEFJ-E2
Rohm Semiconductor
IC REG LINEAR 7V 300MA 8HTSOP
BD70GA3WNUX-TR
BD70GA3WNUX-TR
Rohm Semiconductor
300MA FIXED OUTPUT LDO REGULATOR
BD70GA5MEFJ-LBH2
BD70GA5MEFJ-LBH2
Rohm Semiconductor
IC REG LINEAR 7V 500MA 8HTSOP
BD70GA5MEFJ-ME2
BD70GA5MEFJ-ME2
Rohm Semiconductor
IC REG LINEAR 7V 500MA 8HTSOP-J
BD70GA5WEFJ-E2
BD70GA5WEFJ-E2
Rohm Semiconductor
IC REG LINEAR 7V 500MA 8HTSOP
BD70GC0MEFJ-LBH2
BD70GC0MEFJ-LBH2
Rohm Semiconductor
1A 7V, FIXED OUTPUT, HIGH-ACCURA
BD70GC0MEFJ-ME2
BD70GC0MEFJ-ME2
Rohm Semiconductor
IC REG LINEAR 7V 1A 8HTSOP
BD70GC0WEFJ-E2
BD70GC0WEFJ-E2
Rohm Semiconductor
IC REG LINEAR 7V 1A 8HTSOP
BD70GA3MEFJ-ME2 Compare Parts
  • BD70GA3MEFJ-ME2 vs BD7800FP-E2
  • BD70GA3MEFJ-ME2 vs BD750U2EFJ-CE2
  • BD70GA3MEFJ-ME2 vs BD750L5FP-CE2
  • BD70GA3MEFJ-ME2 vs BD750L2FP3-CE2
  • BD70GA3MEFJ-ME2 vs BD750L2FP2-CE2
  • BD70GA3MEFJ-ME2 vs BD750L2FP-CE2
  • BD70GA3MEFJ-ME2 vs BD750L2EFJ-CE2
  • BD70GA3MEFJ-ME2 vs BD750L05G-CTR
  • BD70GA3MEFJ-ME2 vs BD733U2EFJ-CE2
  • BD70GA3MEFJ-ME2 vs BD733L5FP-CE2
  • BD70GA3MEFJ-ME2 vs BD733L2FP3-CE2
  • BD70GA3MEFJ-ME2 vs BD733L2FP2-CE2
  • BD70GA3MEFJ-ME2 vs BD733L2FP-CE2
  • BD70GA3MEFJ-ME2 vs BD733L2EFJ-CE2
  • BD70GA3MEFJ-ME2 vs BD733L05G-CTR
  • BD70GA3MEFJ-ME2 vs BD730L05G-CTR
  • BD70GA3MEFJ-ME2 vs BD725L05G-CTR
  • BD70GA3MEFJ-ME2 vs BD70HC5WEFJ-E2
  • BD70GA3MEFJ-ME2 vs BD70HC5MEFJ-ME2
  • BD70GA3MEFJ-ME2 vs BD70HC5MEFJ-LBH2
  • BD70GA3MEFJ-ME2 vs BD70HC0WEFJ-E2
  • BD70GA3MEFJ-ME2 vs BD70HC0MEFJ-ME2
  • BD70GA3MEFJ-ME2 vs BD70HC0MEFJ-LBH2
  • BD70GA3MEFJ-ME2 vs BD70HA5WEFJ-E2
  • BD70GA3MEFJ-ME2 vs BD70HA5MEFJ-ME2
  • BD70GA3MEFJ-ME2 vs BD70HA5MEFJ-LBH2
  • BD70GA3MEFJ-ME2 vs BD70HA3WEFJ-E2
  • BD70GA3MEFJ-ME2 vs BD70HA3MEFJ-ME2
  • BD70GA3MEFJ-ME2 vs BD70HA3MEFJ-LBH2
  • BD70GA3MEFJ-ME2 vs BD70GC0WEFJ-E2
  • BD70GA3MEFJ-ME2 vs BD70GC0MEFJ-ME2
  • BD70GA3MEFJ-ME2 vs BD70GC0MEFJ-LBH2
  • BD70GA3MEFJ-ME2 vs BD70GA5WEFJ-E2
  • BD70GA3MEFJ-ME2 vs BD70GA5MEFJ-ME2
  • BD70GA3MEFJ-ME2 vs BD70GA5MEFJ-LBH2
  • BD70GA3MEFJ-ME2 vs BD70GA3WNUX-TR
  • BD70GA3MEFJ-ME2 vs BD70GA3WEFJ-E2
  • BD70GA3MEFJ-ME2 vs BD70GA3MEFJ-LBH2
  • BD70GA3MEFJ-ME2 vs BD70FC0WEFJ-E2
  • BD70GA3MEFJ-ME2 vs BD7004NUX-E2
  • Customer Reviews
    4.95 out of 5.00 stars from 183 customer reviews from all over the world
    Antoine Picard
    France
    5 stars
    2026-09-18 21:39
    Perfect as usual :)
    Heloísa Costa
    Brazil
    5 stars
    2026-09-18 20:54
    Very good seller very good product I recommend I am very satisfied thank you very much
    Samara Lima Ferreira
    Brazil
    5 stars
    2026-09-18 20:49
    Excellent Product, congratulations on fast delivery
    Kimberly Young
    United States
    5 stars
    2026-09-18 16:21
    order 01/06 arrive 01/14 good value for quality and the price. 5 stars seller and store
    Puck van den Berg
    Netherlands
    5 stars
    2026-09-18 16:09
    genuine in reel. trusted seller.
    Patricia Williams
    United Kingdom
    5 stars
    2026-09-18 16:01
    Everything is fine. Recommend