☰
BD65B60GWL-E2
BD65B60GWL-E2
Active
Description:  IC WHITE LED DVR 28.5V 50UCSP
Manufacturer:  Rohm Semiconductor
History Price: $1.40000
In Stock: 3860
BD65B60GWL-E2 Specification
Specification
Part No
BD65B60GWL-E2
Category
PMIC - LED Drivers
Manufacturer
Rohm Semiconductor
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
DC DC Regulator
Topology
Step-Up (Boost)
Internal Switch(s)
Yes
Number of Outputs
2
Voltage - Supply (Min)
2.7V
Voltage - Supply (Max)
5.5V
Voltage - Output
28.5V
Current - Output / Channel
25mA
Frequency
600kHz, 1.1MHz
Dimming
PWM
Applications
Backlight
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
12-UFBGA, CSPBGA
Supplier Device Package
12-UCSP50L1 (1.4x1.8)
BD65B60GWL-E2 Related Parts
BD6061GUT-E2
BD6061GUT-E2
Rohm Semiconductor
IC LED DRVR RGLTR 270MA VCSP60N1
BD6062GU-E2
BD6062GU-E2
Rohm Semiconductor
IC LED DRIVER LIN 800MA VCSP85H2
BD6066EKN-E2
BD6066EKN-E2
Rohm Semiconductor
IC LED DRV CTRL PWM 30MA HQFN28V
BD6066GU-E2
BD6066GU-E2
Rohm Semiconductor
IC LED DRIVER CTRLR DIM VCSP85H2
BD6067GU-E2
BD6067GU-E2
Rohm Semiconductor
IC LED DRVR RGLTR PWM VCSP85H1
BD6069GUT-E2
BD6069GUT-E2
Rohm Semiconductor
IC LED DRVR RGLTR 270MA VCSP60N1
BD6071HFN-TR
BD6071HFN-TR
Rohm Semiconductor
IC LED DRVR RGLTR PWM 35MA 8HSON
BD6072HFN-TR
BD6072HFN-TR
Rohm Semiconductor
IC LED DRVR RGLTR PWM 35MA 8HSON
BD6081GU-E2
BD6081GU-E2
Rohm Semiconductor
IC LED DRVR RGLTR 32MA VCSP85H3
BD6081GVW-E2
BD6081GVW-E2
Rohm Semiconductor
IC LED DRV RGLTR VBGA063W050
BD6085GUL-E2
BD6085GUL-E2
Rohm Semiconductor
IC LED DRVR RGLTR 30MA VCSP50L3
BD60910GU-E2
BD60910GU-E2
Rohm Semiconductor
IC LED DRVR RGLTR PWM 24VCSP
BD65B60GWL-E2 Compare Parts
  • BD65B60GWL-E2 vs BD6592MUV-E2
  • BD65B60GWL-E2 vs BD6590MUV-E2
  • BD65B60GWL-E2 vs BD6586MUV-E2
  • BD65B60GWL-E2 vs BD6583MUV-E2
  • BD65B60GWL-E2 vs BD6583MUV-AE2
  • BD65B60GWL-E2 vs BD6581GU-E2
  • BD65B60GWL-E2 vs BD6164GUT-E2
  • BD65B60GWL-E2 vs BD6155FVM-TR
  • BD65B60GWL-E2 vs BD6150MUV-E2
  • BD65B60GWL-E2 vs BD6142AMUV-E2
  • BD65B60GWL-E2 vs BD60A60NUX-TR
  • BD65B60GWL-E2 vs BD60A00NUX-TR
  • BD65B60GWL-E2 vs BD60910GU-E2
  • BD65B60GWL-E2 vs BD6085GUL-E2
  • BD65B60GWL-E2 vs BD6081GVW-E2
  • BD65B60GWL-E2 vs BD6081GU-E2
  • BD65B60GWL-E2 vs BD6072HFN-TR
  • BD65B60GWL-E2 vs BD6071HFN-TR
  • BD65B60GWL-E2 vs BD6069GUT-E2
  • BD65B60GWL-E2 vs BD6067GU-E2
  • BD65B60GWL-E2 vs BD6066GU-E2
  • BD65B60GWL-E2 vs BD6066EKN-E2
  • BD65B60GWL-E2 vs BD6062GU-E2
  • BD65B60GWL-E2 vs BD6061GUT-E2
  • BD65B60GWL-E2 vs BD6095GUL-E2
  • BD65B60GWL-E2 vs BD6088GUL-E2
  • BD65B60GWL-E2 vs BD6083GUL-E2
  • BD65B60GWL-E2 vs BD6028GU-E2
  • BD65B60GWL-E2 vs BD6025GU-E2
  • BD65B60GWL-E2 vs BD6023AGU-E2
  • BD65B60GWL-E2 vs BD6020GU-E2
  • Customer Reviews
    4.95 out of 5.00 stars from 177 customer reviews from all over the world
    Beata Włodarczyk
    Poland
    5 stars
    2026-09-17 23:11
    Fast delivery and according to the description. Recommend.
    Sarah Green
    United States
    5 stars
    2026-09-17 23:00
    Not yet tested but according to the photos
    Oscar Felipe
    Spain
    5 stars
    2026-09-17 19:07
    Very well and pretty fast shipping
    Élodie Lemoine
    France
    5 stars
    2026-09-17 19:06
    Packed perfectly and have arrived super fast, in a week.
    Many thanks!!
    Davi Miguel
    Brazil
    5 stars
    2026-09-17 18:04
    Arrived in the stipulated price, and it was really what I expected, soon I will be making a new purchase
    Patricia Brown
    United States
    5 stars
    2026-09-17 17:31
    Arrived in good condition and a bit earlier than expected. That said would love to see an option to combine packaging, so all items delivered at the same time.