☰
BD65B60GWL-E2
BD65B60GWL-E2
Active
Description:  IC WHITE LED DVR 28.5V 50UCSP
Manufacturer:  Rohm Semiconductor
History Price: $1.40000
In Stock: 17370
BD65B60GWL-E2 vs BD6066EKN-E2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Not For New Designs
Type
DC DC Regulator
DC DC Controller
Topology
Step-Up (Boost)
Step-Up (Boost)
Internal Switch(s)
Yes
No
Number of Outputs
2
4
Voltage - Supply (Min)
2.7V
2.7V
Voltage - Supply (Max)
5.5V
22V
Voltage - Output
28.5V
40.5V
Current - Output / Channel
25mA
30mA
Frequency
600kHz, 1.1MHz
1MHz
Dimming
PWM
PWM
Applications
Backlight
Backlight
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-30 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
12-UFBGA, CSPBGA
28-VFQFN Exposed Pad
Supplier Device Package
12-UCSP50L1 (1.4x1.8)
HQFN28V