☰
BD4153FV-E2
BD4153FV-E2
Obsolete
Description:  IC REG LDO W/RESET 2OUT 24SSOP
Manufacturer:  Rohm Semiconductor
Datasheet:   BD4153FV-E2 Datasheet
History Price: Obsolete
In Stock: 36600
BD4153FV-E2 Specification
Specification
Part No
BD4153FV-E2
Category
PMIC - Special Purpose Regulators
Manufacturer
Rohm Semiconductor
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Applications
LDO (Linear) with Reset
Voltage - Input
4.5V ~ 5.5V
Number of Outputs
2
Voltage - Output
3.3V, Adj
Operating Temperature
-30 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
24-SSOP (0.209", 5.30mm Width)
Supplier Device Package
24-SSOP
BD4153FV-E2 Compare Parts
  • BD4153FV-E2 vs BD4903FM-E2
  • BD4153FV-E2 vs BD4901FM-E2
  • BD4153FV-E2 vs BD4900FM-E2
  • Customer Reviews
    4.95 out of 5.00 stars from 151 customer reviews from all over the world
    Paul Marchand
    France
    5 stars
    2026-09-19 04:19
    Great thank you
    Salomé Lefèvre
    France
    5 stars
    2026-09-19 04:17
    Great thank you
    Martin Roy
    France
    5 stars
    2026-09-19 03:51
    Great thank you
    Eglė Vaitkevičienė
    Lithuania
    5 stars
    2026-09-19 00:27
    IC's may be original. Offset voltage is according to datasheet, balance wors too. Thanks!
    Roos van der Heijden
    Netherlands
    5 stars
    2026-09-19 00:23
    Product as described
    Niklas Schneider
    Germany
    5 stars
    2026-09-18 23:47
    Fast shipping to Germany. Safe packaged.
    Price performance of agency are top