☰
BD4153FV-E2
BD4153FV-E2
Obsolete
Description:  IC REG LDO W/RESET 2OUT 24SSOP
Manufacturer:  Rohm Semiconductor
Datasheet:   BD4153FV-E2 Datasheet
History Price: Obsolete
In Stock: 14700
BD4153FV-E2 vs BD4903FM-E2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Obsolete
Applications
LDO (Linear) with Reset
-
Voltage - Input
4.5V ~ 5.5V
-
Number of Outputs
2
-
Voltage - Output
3.3V, Adj
-
Operating Temperature
-30 ℃ ~ 85 ℃
-
Mounting Type
Surface Mount
-
Package / Case
24-SSOP (0.209", 5.30mm Width)
-
Supplier Device Package
24-SSOP
-