☰
BD3538F-E2
BD3538F-E2
Not For New Designs
Description:  IC REG CONV DDR BUS 1OUT 8SOP
Manufacturer:  Rohm Semiconductor
Datasheet:   BD3538F-E2 Datasheet
History Price: $3.04200
In Stock: 3220
BD3538F-E2 Specification
Specification
Part No
BD3538F-E2
Category
PMIC - Special Purpose Regulators
Manufacturer
Rohm Semiconductor
Series
-
Packaging
Tape & Reel (TR)
Status
Not For New Designs
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Applications
Converter, DDR Bus Termination Regulator
Voltage - Input
2.7V ~ 5.5V
Number of Outputs
1
Voltage - Output
Adjustable
Operating Temperature
-40 ℃ ~ 105 ℃
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.173", 4.40mm Width)
Supplier Device Package
8-SOP
BD3538F-E2 PDF Datasheet
BD3538F-E2 Related Parts
BD3532EFV-E2
BD3532EFV-E2
Rohm Semiconductor
IC REG LINEAR DDR SDRAM 20HTSSOP
BD3533EKN-E2
BD3533EKN-E2
Rohm Semiconductor
IC REG CONV DDR 1OUT 20HQFNV
BD3533F-E2
BD3533F-E2
Rohm Semiconductor
IC REG CONV DDR 1OUT 8SOP
BD3533FVM-TR
BD3533FVM-TR
Rohm Semiconductor
IC REG CONV DDR 1OUT 8MSOP
BD3533HFN-TR
BD3533HFN-TR
Rohm Semiconductor
IC REG CONV DDR 1OUT 8HSON
BD3538HFN-TR
BD3538HFN-TR
Rohm Semiconductor
IC REG CONV DDR BUS 1OUT 8HSON
BD35390FJ-E2
BD35390FJ-E2
Rohm Semiconductor
IC REG CONV DDR 1OUT 8SOP-J
BD35395FJ-ME2
BD35395FJ-ME2
Rohm Semiconductor
IC REG CONV DDR 1OUT 8SOP-J
BD3539FVM-TR
BD3539FVM-TR
Rohm Semiconductor
IC REG CONV DDR BUS 1OUT 8MSOP
BD3539NUX-TR
BD3539NUX-TR
Rohm Semiconductor
IC REG CONV DDR SDRAM 1OUT 8VSON
BD3537F-E2
BD3537F-E2
Rohm Semiconductor
IC REG TERM DDR-II 2CH 8-SOP
BD3538F-E2 Compare Parts
  • BD3538F-E2 vs BD3539FVM-TR
  • BD3538F-E2 vs BD35395FJ-ME2
  • BD3538F-E2 vs BD35390FJ-E2
  • BD3538F-E2 vs BD3538HFN-TR
  • BD3538F-E2 vs BD3533HFN-TR
  • BD3538F-E2 vs BD3533FVM-TR
  • BD3538F-E2 vs BD3533F-E2
  • BD3538F-E2 vs BD3533EKN-E2
  • BD3538F-E2 vs BD3532EFV-E2
  • BD3538F-E2 vs BD3537F-E2
  • Customer Reviews
    4.95 out of 5.00 stars from 180 customer reviews from all over the world
    Ugo Fontana
    Italy
    5 stars
    2026-09-20 03:10
    All ok. Perfect
    Fernando Javier
    Spain
    5 stars
    2026-09-20 02:52
    All well I recommend seller
    Léo Dufour
    France
    5 stars
    2026-09-20 02:17
    Received on time
    Simón
    Spain
    5 stars
    2026-09-20 01:55
    Everything is correct. Very fast!!!!! Excellent!!!! To *****
    Lorenzo Caputo
    Italy
    5 stars
    2026-09-19 09:31
    They look a little light in weight, I hope they hold the current of the original datasheet
    Émilienne Giraud
    France
    5 stars
    2026-09-19 04:35
    Great thank you