☰
BD3537F-E2
BD3537F-E2
Obsolete
Description:  IC REG TERM DDR-II 2CH 8-SOP
Manufacturer:  Rohm Semiconductor
Datasheet:   BD3537F-E2 Datasheet
History Price: Obsolete
In Stock: 32790
BD3537F-E2 Specification
Specification
Part No
BD3537F-E2
Category
PMIC - Special Purpose Regulators
Manufacturer
Rohm Semiconductor
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Applications
-
Voltage - Input
-
Number of Outputs
-
Voltage - Output
-
Operating Temperature
-
Mounting Type
-
Package / Case
-
Supplier Device Package
-
BD3537F-E2 Related Parts
BD3532EFV-E2
BD3532EFV-E2
Rohm Semiconductor
IC REG LINEAR DDR SDRAM 20HTSSOP
BD3533EKN-E2
BD3533EKN-E2
Rohm Semiconductor
IC REG CONV DDR 1OUT 20HQFNV
BD3533F-E2
BD3533F-E2
Rohm Semiconductor
IC REG CONV DDR 1OUT 8SOP
BD3533FVM-TR
BD3533FVM-TR
Rohm Semiconductor
IC REG CONV DDR 1OUT 8MSOP
BD3533HFN-TR
BD3533HFN-TR
Rohm Semiconductor
IC REG CONV DDR 1OUT 8HSON
BD3538F-E2
BD3538F-E2
Rohm Semiconductor
IC REG CONV DDR BUS 1OUT 8SOP
BD3538HFN-TR
BD3538HFN-TR
Rohm Semiconductor
IC REG CONV DDR BUS 1OUT 8HSON
BD35390FJ-E2
BD35390FJ-E2
Rohm Semiconductor
IC REG CONV DDR 1OUT 8SOP-J
BD35395FJ-ME2
BD35395FJ-ME2
Rohm Semiconductor
IC REG CONV DDR 1OUT 8SOP-J
BD3539FVM-TR
BD3539FVM-TR
Rohm Semiconductor
IC REG CONV DDR BUS 1OUT 8MSOP
BD3539NUX-TR
BD3539NUX-TR
Rohm Semiconductor
IC REG CONV DDR SDRAM 1OUT 8VSON
BD3537F-E2 Compare Parts
  • BD3537F-E2 vs BD3539FVM-TR
  • BD3537F-E2 vs BD35395FJ-ME2
  • BD3537F-E2 vs BD35390FJ-E2
  • BD3537F-E2 vs BD3538HFN-TR
  • BD3537F-E2 vs BD3538F-E2
  • BD3537F-E2 vs BD3533HFN-TR
  • BD3537F-E2 vs BD3533FVM-TR
  • BD3537F-E2 vs BD3533F-E2
  • BD3537F-E2 vs BD3533EKN-E2
  • BD3537F-E2 vs BD3532EFV-E2
  • Customer Reviews
    4.95 out of 5.00 stars from 169 customer reviews from all over the world
    Elena Jimena
    Spain
    5 stars
    2026-09-20 03:53
    Quality product, fast shipping. Everything ok
    Felix Bauer
    Germany
    5 stars
    2026-09-20 03:35
    All as described like Again
    Vanessa De Luca
    Italy
    4 stars
    2026-09-20 03:26
    The goods did not arrive but there was a refund
    Wagner
    Brazil
    5 stars
    2026-09-20 03:19
    Thank you so much
    Sofía Valentina Castro
    Spain
    5 stars
    2026-09-20 03:15
    Seller's service is very good. But these 5 V regulators are not of quality. Output current is low and stability is small.
    Ugo Fontana
    Italy
    5 stars
    2026-09-20 03:10
    All ok. Perfect