☰
BD33KA5FP-E2
BD33KA5FP-E2
Active
Description:  IC REG LINEAR 3.3V 500MA TO252-3
Manufacturer:  Rohm Semiconductor
History Price: $1.49000
In Stock: 12660
BD33KA5FP-E2 Specification
Specification
Part No
BD33KA5FP-E2
Category
PMIC - Voltage Regulators - Linear
Manufacturer
Rohm Semiconductor
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Configuration
Positive
Output Type
Fixed
Number of Regulators
1
Voltage - Input (Max)
5.5V
Voltage - Output (Min/Fixed)
3.3V
Voltage - Output (Max)
-
Voltage Dropout (Max)
0.2V @ 200mA
Current - Output
500mA
Current - Quiescent (Iq)
550 μA
Current - Supply (Max)
550 μA
PSRR
50dB (120Hz)
Control Features
-
Protection Features
Over Current, Over Temperature
Operating Temperature
-40 ℃ ~ 105 ℃
Mounting Type
Surface Mount
Package / Case
TO-252-3, DPak (2 Leads + Tab), SC-63
Supplier Device Package
TO-252
BD33KA5FP-E2 Related Parts
BD3004HFP-TR
BD3004HFP-TR
Rohm Semiconductor
IC REG LINEAR 5V 500MA HRP7
BD3005HFP-TR
BD3005HFP-TR
Rohm Semiconductor
IC REG LINEAR 5V 500MA HRP7
BD3020HFP-TR
BD3020HFP-TR
Rohm Semiconductor
500MA 5V OUTPUT LDO REGULATOR WI
BD3021HFP-TR
BD3021HFP-TR
Rohm Semiconductor
500MA 5V OUTPUT LDO REGULATOR WI
BD30FC0WEFJ-E2
BD30FC0WEFJ-E2
Rohm Semiconductor
IC REG LINEAR 3V 1A 8HTSOP
BD30FC0WFP-E2
BD30FC0WFP-E2
Rohm Semiconductor
1A 3V, FIXED OUTPUT, HIGH-ACCURA
BD30FD0WHFP-TR
BD30FD0WHFP-TR
Rohm Semiconductor
2A 3V, FIXED OUTPUT, HIGH-ACCURA
BD30GA3MEFJ-LBH2
BD30GA3MEFJ-LBH2
Rohm Semiconductor
IC REG LINEAR 3V 300MA 8HTSOP
BD30GA3MEFJ-ME2
BD30GA3MEFJ-ME2
Rohm Semiconductor
IC REG LINEAR 3V 300MA 8HTSOP-J
BD30GA3WEFJ-E2
BD30GA3WEFJ-E2
Rohm Semiconductor
IC REG LINEAR 3V 300MA 8HTSOP-J
BD30GA3WNUX-TR
BD30GA3WNUX-TR
Rohm Semiconductor
300MA FIXED OUTPUT LDO REGULATOR
BD30GA5MEFJ-LBH2
BD30GA5MEFJ-LBH2
Rohm Semiconductor
IC REG LINEAR 3V 500MA 8HTSOP
BD33KA5FP-E2 Description
The Rohm Semiconductor BD33KA5FP-E2 is a high-performance voltage regulator designed for various applications, including consumer electronics, automotive, and industrial devices. This device is part of Rohm%27s extensive lineup of voltage regulators, known for their reliability and efficiency. Below is a detailed introduction to the BD33KA5FP-E2, including its specifications and features.

## Overview

The BD33KA5FP-E2 is a low-dropout (LDO) voltage regulator that provides a stable output voltage with low noise and high power supply rejection ratio (PSRR). It is designed to deliver a fixed output voltage of 3.3V, making it suitable for powering microcontrollers, sensors, and other digital circuits that require a stable voltage supply.

## Key Features

1. Output Voltage: The BD33KA5FP-E2 provides a fixed output voltage of 3.3V, which is ideal for many digital applications.

2. Input Voltage Range: The device can operate with an input voltage range of 2.5V to 6.0V, allowing it to be used in various power supply configurations.

3. Output Current: It can deliver a maximum output current of 500mA, making it suitable for powering multiple components in a circuit.

4. Low Dropout Voltage: The LDO features a low dropout voltage of approximately 200mV at 500mA, which ensures efficient operation even when the input voltage is close to the output voltage.

5. High PSRR: The BD33KA5FP-E2 offers a high power supply rejection ratio, typically around 70dB at 1kHz, which helps to minimize the impact of input voltage fluctuations on the output voltage.

6. Low Noise: The device is designed to provide low output noise, making it suitable for sensitive applications where noise can affect performance.

7. Thermal Protection: The BD33KA5FP-E2 includes built-in thermal shutdown protection, which prevents damage to the device in case of overheating.

8. Compact Package: It is available in a compact SOT-23-5 package, which is ideal for space-constrained applications.

## Electrical Specifications

- Output Voltage: 3.3V (fixed)
- Input Voltage Range: 2.5V to 6.0V
- Maximum Output Current: 500mA
- Dropout Voltage: 200mV (typical at 500mA)
- Power Supply Rejection Ratio (PSRR): 70dB (typical at 1kHz)
- Output Noise Voltage: 30µVrms (typical)
- Operating Temperature Range: -40°C to +85°C
- Quiescent Current: 30µA (typical)

## Applications

The BD33KA5FP-E2 is suitable for a wide range of applications, including:

- Power supply for microcontrollers and digital circuits
- Battery-powered devices
- Automotive electronics
- Industrial control systems
- Consumer electronics such as smartphones and tablets

## Conclusion

The Rohm Semiconductor BD33KA5FP-E2 is a versatile and reliable LDO voltage regulator that meets the demands of modern electronic applications. With its low dropout voltage, high PSRR, and compact package, it is an excellent choice for designers looking to ensure stable power supply in their circuits. Whether used in consumer electronics or industrial applications, the BD33KA5FP-E2 provides the performance and reliability needed for today%27s technology.
BD33KA5FP-E2 Compare Parts
  • BD33KA5FP-E2 vs BD3987FV-E2
  • BD33KA5FP-E2 vs BD3985FV-E2
  • BD33KA5FP-E2 vs BD3951F-E2
  • BD33KA5FP-E2 vs BD3941HFP-TR
  • BD33KA5FP-E2 vs BD3941FP-E2
  • BD33KA5FP-E2 vs BD3940FP-E2
  • BD33KA5FP-E2 vs BD3932FP-E2
  • BD33KA5FP-E2 vs BD3931HFP-TR
  • BD33KA5FP-E2 vs BD3931FP-E2
  • BD33KA5FP-E2 vs BD3930FP-E2
  • BD33KA5FP-E2 vs BD3925HFP-CTR
  • BD33KA5FP-E2 vs BD3925FP-CE2
  • BD33KA5FP-E2 vs BD37215MUV-E2
  • BD33KA5FP-E2 vs BD37210MUV-E2
  • BD33KA5FP-E2 vs BD37201NUX-TR
  • BD33KA5FP-E2 vs BD3650FP-ME2
  • BD33KA5FP-E2 vs BD3575YHFP-MTR
  • BD33KA5FP-E2 vs BD3575YFP-ME2
  • BD33KA5FP-E2 vs BD3575HFP-TR
  • BD33KA5FP-E2 vs BD3574YHFP-MTR
  • BD33KA5FP-E2 vs BD3574YFP-ME2
  • BD33KA5FP-E2 vs BD3574HFP-TR
  • BD33KA5FP-E2 vs BD3574FP-E2
  • BD33KA5FP-E2 vs BD3573YHFP-MTR
  • BD33KA5FP-E2 vs BD3573YFP-ME2
  • BD33KA5FP-E2 vs BD3573HFP-TR
  • BD33KA5FP-E2 vs BD3572YHFP-MTR
  • BD33KA5FP-E2 vs BD3572YFP-ME2
  • BD33KA5FP-E2 vs BD3572HFP-TR
  • BD33KA5FP-E2 vs BD3572FP-E2
  • BD33KA5FP-E2 vs BD3571YHFP-MTR
  • BD33KA5FP-E2 vs BD3571YFP-ME2
  • BD33KA5FP-E2 vs BD3571HFP-TR
  • BD33KA5FP-E2 vs BD3571FP-E2
  • BD33KA5FP-E2 vs BD3570YHFP-MTR
  • BD33KA5FP-E2 vs BD3570YFP-ME2
  • BD33KA5FP-E2 vs BD3570HFP-TR
  • BD33KA5FP-E2 vs BD3570FP-E2
  • BD33KA5FP-E2 vs BD35618HFV-TR
  • BD33KA5FP-E2 vs BD35605HFN-TR
  • Customer Reviews
    4.95 out of 5.00 stars from 157 customer reviews from all over the world
    Jessica Young
    United States
    5 stars
    2026-09-21 13:38
    Order received quickly. A circuit among the 10 receipts has been tested and it works normally. I recommend this seller.
    Robert Harris
    United States
    5 stars
    2026-09-21 12:07
    tested 10 of 5000 so far and works perfectly
    Quentin Roussel
    France
    5 stars
    2026-09-21 11:36
    Perfectly matches the description
    Emily Thompson
    United States
    5 stars
    2026-09-21 10:45
    Very serious seller, fast in shipment, recommend it to everyone.
    Joshua Lee
    United States
    5 stars
    2026-09-21 09:13
    Great accurate seller and very fast in shipping. Highly recommended.
    Julián
    Spain
    5 stars
    2026-09-21 02:35
    OK fast shipping!