Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Voltage Regulators - Linear
/ Rohm Semiconductor BD33KA5FP-E2
BD33KA5FP-E2
Active
PMIC - Voltage Regulators - Linear
Description:
IC REG LINEAR 3.3V 500MA TO252-3
Manufacturer:
Rohm Semiconductor
Datasheet:
BD33KA5FP-E2 Datasheet
History Price: $1.49000
In Stock: 12660
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
BD33KA5FP-E2 vs BD37215MUV-E2
Part No
BD33KA5FP-E2
BD37215MUV-E2
Category
PMIC - Voltage Regulators - Linear
PMIC - Voltage Regulators - Linear
Manufacturer
Rohm Semiconductor
Rohm Semiconductor
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Obsolete
Output Configuration
Positive
Negative
Output Type
Fixed
Adjustable
Number of Regulators
1
1
Voltage - Input (Max)
5.5V
-3V
Voltage - Output (Min/Fixed)
3.3V
-15V
Voltage - Output (Max)
-
-1V
Voltage Dropout (Max)
0.2V @ 200mA
0.3V @ 1A (Typ)
Current - Output
500mA
1A
Current - Quiescent (Iq)
550 μA
-
Current - Supply (Max)
550 μA
22.5 μA
PSRR
50dB (120Hz)
90dB ~ 55dB (1kHz ~ 1MHz)
Control Features
-
Enable, Soft Start
Protection Features
Over Current, Over Temperature
Over Current, Over Temperature, Under Voltage Lockout (UVLO)
Operating Temperature
-40 ℃ ~ 105 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
TO-252-3, DPak (2 Leads + Tab), SC-63
20-VFQFN Exposed Pad
Supplier Device Package
TO-252
VQFN020V4040