☰
BA9744FV-E2
BA9744FV-E2
Active
Description:  IC REG CTRLR BUCK/BOOST 16-SSOPB
Manufacturer:  Rohm Semiconductor
Datasheet:   BA9744FV-E2 Datasheet
History Price: $2.41200
In Stock: 27740
BA9744FV-E2 Specification
Specification
Part No
BA9744FV-E2
Category
PMIC - DC DC Switching Controllers
Manufacturer
Rohm Semiconductor
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Type
Transistor Driver
Function
Step-Up, Step-Down
Output Configuration
Positive or Negative
Topology
Buck, Boost
Number of Outputs
2
Output Phases
1
Voltage - Supply (Vcc/Vdd)
2.5V ~ 35V
Frequency - Switching
10kHz ~ 800kHz
Duty Cycle (Max)
100%
Synchronous Rectifier
Yes
Clock Sync
No
Serial Interfaces
-
Control Features
Dead Time Control, Soft Start
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
16-LSSOP (0.173", 4.40mm Width)
Supplier Device Package
16-SSOP-B
BA9744FV-E2 Compare Parts
  • BA9744FV-E2 vs BA9741FS-E2
  • BA9744FV-E2 vs BA9741F-E2
  • BA9744FV-E2 vs BA9706K
  • Customer Reviews
    4.95 out of 5.00 stars from 184 customer reviews from all over the world
    Kiko Santos
    Brazil
    5 stars
    2026-09-23 15:23
    It worked properly. okay
    Natalie Hill
    United States
    5 stars
    2026-09-23 15:10
    All OK. Operate. Recommend
    Ulysses Rocha Silva
    Brazil
    5 stars
    2026-09-23 07:58
    Very fast arrived and quality perks
    Nicolás Esteban Herrera
    Spain
    5 stars
    2026-09-22 21:03
    Mui good seller all as it is described. Thank you very much
    Samuel Wright
    United States
    5 stars
    2026-09-22 17:25
    Everything as described
    Laura Dias Sra.
    Brazil
    5 stars
    2026-09-22 11:24
    Arrived quantities not right