Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - DC DC Switching Controllers
/ Rohm Semiconductor BA9744FV-E2
BA9744FV-E2
Active
PMIC - DC DC Switching Controllers
Description:
IC REG CTRLR BUCK/BOOST 16-SSOPB
Manufacturer:
Rohm Semiconductor
Datasheet:
BA9744FV-E2 Datasheet
History Price: $2.41200
In Stock: 5980
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
BA9744FV-E2 vs BA9741FS-E2
Part No
BA9744FV-E2
BA9741FS-E2
Category
PMIC - DC DC Switching Controllers
PMIC - DC DC Switching Controllers
Manufacturer
Rohm Semiconductor
Rohm Semiconductor
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Output Type
Transistor Driver
Transistor Driver
Function
Step-Up, Step-Down
Step-Up, Step-Down
Output Configuration
Positive or Negative
Positive or Negative
Topology
Buck, Boost
Buck, Boost
Number of Outputs
2
2
Output Phases
1
1
Voltage - Supply (Vcc/Vdd)
2.5V ~ 35V
3.6V ~ 35V
Frequency - Switching
10kHz ~ 800kHz
10kHz ~ 800kHz
Duty Cycle (Max)
100%
100%
Synchronous Rectifier
Yes
Yes
Clock Sync
No
No
Serial Interfaces
-
-
Control Features
Dead Time Control, Soft Start
Dead Time Control, Soft Start
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-LSSOP (0.173", 4.40mm Width)
16-LSOP (0.173", 4.40mm Width)
Supplier Device Package
16-SSOP-B
16-SSOP-A